location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Vector Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Vector Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8BC53AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441039252 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP OMEN Vector Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sculpted to fit perfectly in your hand, enjoy incredibly comfortable gameplay with a textured rubber grip.
  • - Game on-the-go with OMEN Command Center that saves your preferred settings and unlimited profiles, so you’ll never miss a click.
  • - Enjoy using a snag proof smooth braided cable that’s built to last.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-years limited warranty.
Long product name HP OMEN Vector Mouse :
The long product name of HP OMEN Vector Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Vector Mouse
More>>>
HP OMEN Vector Mouse:
The official description of HP OMEN Vector Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

So good, you won’t let go
Get ready to experience performance in the palm of your hand. With an E-sport grade OMEN Radar 3 gaming sensor supporting up to 16,000dpi[1], your accuracy will always be on point. Enjoy total mouse control with up to 25g of adjustable weight[2]. Plus, with customizable OMEN Command Center software options you can game on your terms.

Short summary description HP OMEN Vector Mouse:
This short summary of the HP OMEN Vector Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Vector Mouse, Right-hand, USB Type-A, 16000 DPI, 1 ms, Black

Long summary description HP OMEN Vector Mouse:
This is an auto-generated long summary of HP OMEN Vector Mouse based on the first three specs of the first five spec groups.

HP OMEN Vector Mouse. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 16000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Batteries. Product colour: Black

You can’t be too sensitive

Sharpen your accuracy with the E-sport grade OMEN Radar 3 sensor, co-developed with PixArt, supporting up to 16,000dpi with 99% accuracy, 450 IPS, acceleration, and self-calibration[1].

Throw your weight around

Experience optimized control with up to 25g of weight[2] so you can adjust the mouse to the way you play.

Your play, your way

Play your way with OMEN Command Center options ranging from 16.8m colors, 6 programmable buttons, and 100-16,000dpi.[1]

Source Testseek summary Average rating
Reviews
Updated:
2020-09-15 05:48:42
Uk has collected 5 expert reviews for HP OMEN Vector Mouse and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-09-17 06:51:20
Desk space is precious. That's why incorporating wireless peripherals, like the best wireless keyboards and mice, can help free up your mind, letting you focus on whatever brought you to your desk in the first place. But when it comes to the best gaming m...
Good Long battery life, Comfortable design, Robust software, Palm logo turns off when likely to be covered...
Bad No onboard memory, Loud scroll wheel...
Bottom line The HP Omen Vector is great for a reliable wireless connection that'll last long. It may not be the most exciting mouse and lacks features, like on-board storage, that some gamers value. But it's a cozy rat that won't require its cable often...
80%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP OMEN Vector Mouse:
Disclaimer

Technical specification disclaimers