location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5000 KVM Switch - 8 output ports 32 input ports rack mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5000-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch :
The long product name of Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent AMX5000 - 8x32 switch that provides a powerful KVM solution
More>>>
Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch:
The official description of Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built on Avocent's field-proven matrix switching design, the AMX5000 is an 8x32 switch that provides a powerful KVM solution with advanced manageability. The AMX5000 highly scalable architecture easily accommodates additional servers and users, which makes the AMX5000 particularly effective in evolving installations with hundreds or even thousands of servers. Avocent's AMWorks software provides central administration and is included free with the AMX5000 switch.

Short summary description Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch:
This short summary of the Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AMX5000 KVM Switch - 8 output ports 32 input ports rack mount, 0 - 50 °C, -20 - 50 °C, 3,7 kg, Supports multi-platform server environments: PS/2 and Sun, 100 - 240 VAC, 432 x 281 x 43 mm

Long summary description Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch:
This is an auto-generated long summary of Vertiv AMX5000 - 8 output ports 32 input ports rack mount KVM switch based on the first three specs of the first five spec groups.

Vertiv AMX5000 KVM Switch - 8 output ports 32 input ports rack mount. Weight: 3,7 kg. Data link protocols: Supports multi-platform server environments: PS/2 and Sun, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 432 x 281 x 43 mm

Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
3,7 kg
Other features
Data link protocols
Supports multi-platform server environments: PS/2 and Sun
Other features
Power supply type
100 - 240 VAC
I/O ports
Supported Hardware: Monitors - VGA, SVGA, XGA, SXGA, up to 1600 x 1200 @ 75Hz resolution
Dimensions (WxDxH)
432 x 281 x 43 mm
Compatibility
IBM PC/AT, PS/2 and 100% compatibles
Compatible operating systems
AMWorks advanced administration software included with the AMX5000 switch
Brand Image Product code Product Stock Price from
Vertiv Avocent AMX5010 KVM switch Vertiv Avocent AMX5010 KVM switch
(show image)
AMX5010-201 AMX5010 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent AMX5010 KVM switch Vertiv Avocent AMX5010 KVM switch
(show image)
AMX5010-202 AMX5010 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)