location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VEBE3MS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-650 3,2 GHz
  • - Touchscreen 58,4 cm (23") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi DL
  • - Intel HD Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-650 (4M Cache, 3.20 GHz), 2048MB DDR3, 500GB SATA HDD, 7200 RPM, 23" Full HD (1920 x 1080), DVD-RW DL, Gigabit Ethernet, 6x USB 2.0 Windows 7 Professional 64-bit, Black
More>>>
Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black:
The official description of Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium performance in a space-saving package.
Standardize on our new professional-grade ThinkCentre® M90z all-in-one to save space, energy, time and money. Sleek, slim, sophisticated and packed with all the features your large enterprise demands—including a lot more elbow room.


Tame workplace clutter.
Crowded work areas beg for the ThinkCentre M90z. It combines the monitor with the central unit, resulting in a smaller PC footprint and less cable clutter. For an even tidier workspace, add an optional wireless keyboard and mouse.

The traditional frame stand adjusts to between a 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our mounting options, like the extendable arm.

An all-in-one with oomph.
Give your workforce a real productivity boost. ThinkCentre M90z features all-new 2010 Intel® Core™ i series processors with Turbo Boost Technology, which scales power dynamically based on usage needs for optimal processing and energy efficiency. You can even speed your boot-up time to as fast as 35 seconds and shutdown time to as fast as nine seconds with our exclusive Lenovo Enhanced Experience for Windows® 7 certification. Standard on the M90z!

Control at your fingertips.
For more intuitive PC interaction, opt for our multitouch panel2. Pan, zoom, rotate, right-click and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone and system lock from your multitouch screen using our SimpleTap software. And because the touch screen is a normal glass overlay, you can safely clean and disinfect it—perfect for healthcare personnel!

Double vision.
See more at once with the dual-display mode. Simply connect another monitor using the onboard DisplayPort to increase your screen space. ThinkCentre M90z can also function as a standalone monitor via a VGA input, letting you work with your ThinkPad® laptop on two screens!

Stay in touch for less.
Choose an innovative, affordable alternative to expensive telephone services and business travel with our leading VoIP features for convenient, cost-effective video conferencing.
- 2-megapixel HD Web camera with physical on/off switch4;
- Digital array microphones for better voice clarity with physical mute button5;
- 2-watt speakers;
- Noise suppression and echo cancelation;
- Usage indicator light to indicate imaging in process.

Real IT cost savings.
An aging PC fleet can inflate maintenance costs and divert IT resources from more important tasks. Easy-to-manage ThinkCentre M90z helps free up your IT team while reducing overhead.
- Deploy in as little as three minutes.
- Control costs with at least 12-month platform stability.
- Deploy worldwide with global models.
- Reduce IT desk-side visits and associated costs with Intel vPro™ technology.
- Access internal parts easily with the tool-less design and convenient component layout.

Security you can count on.
Protect your business-critical data. Our exclusive ThinkVantage Client Security Solution works in conjunction with an embedded chip called the Trusted Platform Module (TPM) to manage encryption keys and processes for enhanced security.

Our easy-to-use Hardware Password Manager is the only solution available that lets you centrally manage keys and passwords for all brands of self-encrypting hard drives. In the event of lost passwords or an employee leaving the company, you can easily recover data.

ThinkCentre M90z is also available with an optional chassis intrusion switch. When enabled, this feature alerts the user of a PC breach at the next logon.

Be green. Save green.
Feel good about the PCs you buy and use—and save a chunk of money at the same time! ThinkCentre M90z helps save energy, the environment and your bottom line.

- First TCO Certified Edge all-in-one in the industry
- Built with 41.8% post consumer content (PCC), the equivalent of 65 plastic bottles;
- Cuts electricity consumption by up to 69% with Power Manager software;
- Saves an estimated US$54.72 per unit per year on power costs;
- Lets you monitor PC power usage and savings with Power Analyzer;
- Top environmental certifications, including ENERGY STAR14, EPEAT Gold and GREENGUARD;
- Climate Savers power supply unit;
- Comes with a reusable Lenovo bag.

Short summary description Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90z, 58,4 cm (23"), Full HD, Intel® Core™ i5, 2 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58,4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90z. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel HD, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3,46 GHz
Processor frequency *
3,2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2,5 GT/s
Thermal Design Power (TDP)
73 W
PCI Express slots version
2.0
Processor socket
LGA 1156 (Socket H)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
C2
Bus type
DMI
Processor codename
Clarkdale
Processor series
Intel Core i5-600 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Tcase
72,6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Intel HD
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Camera
Built-in camera *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Software
Bundled software
ThinkVantage System Update, ThinkVantage Productivity Center, Sun JRE, Lotus Notes Stand-alone Client (license), Adobe Acrobat Reader ThinkVantage Rescue and Recovery, PC-Doctor diagnostics, Norton Internet Security 2007 (OEM Edition) with 90 days of virus definition updates
Processor special features
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43546
Weight & dimensions
Width (with stand)
560 mm
Depth (with stand)
116 mm
Height (with stand)
443 mm
Packaging content
Mouse included
Yes
Other features
Graphics card family
Intel
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
All In One with integrated 2.0M camera and multi-touch function
Display included
Yes
External drive bays
1x 5.25"
Storage drive type
500GB SATA/ 7200
Internal drive bays
1x 3.5"
Manageability features
ImageUltra enabled, Remote Deployment Manager, Software Delivery Assistant, System Migration Assistant, ThinkVantage Rescue and Recovery
Memory type
DDR3
Modem type
No
Networking features
Gigabit Ethernet
Number of 3.5" bays
1
Number of 5.25" bays
1
Number of processors installed
1
Number of slots
1 Mini-PCIe
PCI slots
1
Platform
PC
Pointing device
USB Optical Wheel Mouse
Power supply
150 W
Security features
Boot sequence control, Boot without keyboard or mouse, Configuration password, Diskette Boot inhibit, Diskette I/O control, Hardfile I/O control, Parallel I/O control, Power on password, Security slot (for attachment of optional cable lock), Serial I/O
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:43:02
Uk has collected 21 expert reviews for Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-14 19:43:02
All-in-one PCs are a compact alternative to a desktop or tower PC. They can be more generously specified than a comparably priced laptop, so they can be better value if you don't need portability.However, many of the all-in-ones we've seen to date have...
Bottom line The Lenovo ThinkCentre M90z is a quiet, easy-to-upgrade all-in-one PC with a large, high resolution screen and a generous warranty. We wish it came with more RAM and hard disk space as standard. We also wish it was easier to tilt and swivel with more a...
83%
techadvisor.co.uk
Updated:
2011-08-14 19:43:02
Product Code: VEHE3UK The Lenovo ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users. It doesn't look fancy, nor does it have a customised touchscreen interface (it ships with Windows 7 plus a u...
Bottom line The overall configuration of the Lenovo ThinkCentre M90z may not be spectacular, but its screen definitely is and we're fans. It may not be something we could use for work purposes just yet, but we could get used to rotating and zooming photos with ou...
80%
alphr.com
Updated:
2011-08-14 19:43:02
Lenovo’s business PCs always boast a party trick or two when it comes to getting to the internals, but the cramped confines of an all-in-one represent another challenge entirely. At best we’ve seen hatches for upgrading the RAM, but few manufacturers e...
Bottom line A business all-in-one with a unique upgradeable design, top performance and a very reasonable price...
83%
pcworld.co.nz
Updated:
2011-11-05 09:01:53
All-in-one desktop computers aren’t simply the domain of classrooms and overcrowded homes. Business computing mainstay Lenovo offers a strong range of office all-in-ones atop its base model M90z, aimed squarely at professional users.Squarely, actually...
70%
goodgearguide.com.au
Updated:
2011-11-05 09:01:54
Lenovo's ThinkCentre M90z is a 23in, all-in-one multi-touch touchscreen PC that's aimed at enterprise business users (unlike HP's TouchSmart PCs which are designed for home users). It doesn't look fancy, nor does it have a customised touchscreen inter...
Good Excellent touchscreen responsiveness, tool-less case, DisplayPort, good CPU speed...
Bad Multi-touch gestures were a little too sensitive, only 2GB RAM, no option for fast 3D graphics, relatively small capacity hard drive, DVD burner and SD card slot can be inconvenient to access...
Bottom line Lenovo's ThinkCentre M90z all-in-one touchscreen PC is designed primarily for business users. The multitouch touchscreen uses optical technology and it had excellent accuracy during our tests -- you can even use it while wearing gloves. However, the overa...
75%