location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S430c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5FW74AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721633576 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:32:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Control two devices[1] and copy and paste and drag and drop files and data between them with one keyboard and mouse. View their images side by side or one at a time.
  • - Get the perks of two 24” diagonal displays, minus distracting bezel breaks and cable clutter, from a 43.4” diagonal curved screen with a 32:10 aspect ratio and just one set of connections and cables.
  • - Login with your face and Windows Hello[3] on our first 43.4” diagonal display with a pop-up webcam with IR. Conference[2] with the embedded mic, and retract the webcam when you’re done.
Warranty: 3 year limited warranty including 3 year of parts, labor, and next business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver :
The long product name of HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43.4", Dual WUXGA (3840 x 1200 @ 60 Hz), 32:10, 350 cd/m², 3000:1 static, 5000000:1 dynamic, 5 ms gray to gray
More>>>
HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:
The official description of HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immerse yourself in every detail—even from dual devices—on one boldly beautiful curved display
Lean into luxury with the HP S430c 43.4” Curved Ultrawide Monitor and experience the benefits of two screens in one 43.4” diagonal display. Multi-task between two Windows, MacOS, Linux® Ubuntu or Android™ devices[1] at the same time. Login and conference[2] on the pop-up webcam with IR.

Short summary description HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:
This short summary of the HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP S430c, 110,2 cm (43.4"), 3840 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver

Long summary description HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:
This is an auto-generated long summary of HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver based on the first three specs of the first five spec groups.

HP S430c. Display diagonal: 110,2 cm (43.4"), Display resolution: 3840 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

Show and share content from two devices with HP Device Bridge[1]

Control two devices[1] and copy and paste and drag and drop files and data between them with one keyboard and mouse. At the press of a button, view their images side by side, or dedicate the full screen to one device at a time.

All of the screen space, none of the visual disruptions

Tackle your projects with the perks of two 24” diagonal displays, minus distracting bezel breaks and cable clutter on a 43.4” diagonal curved screen with a 32:10 aspect ratio and just one set of connections and cables.

Swap your passwords for biometrics

Login with your face and Windows Hello[3] on our first 43.4” diagonal display with a pop-up webcam with IR. Conference[2] with clear audio on the embedded mic, and retract the webcam back into the bezel to block its view when you’re done.

Ports for everything
Ports for everything

Get flexible device connectivity from DisplayPort™, HDMI, and four USB ports. Use one USB-C™ port for data, video, and up to 65W power delivery to your PC and a second USB-C™ for data, video, and power delivery up to 45W to a second device.[4]

Extraordinary image presentation

Enjoy up to 350 nits brightness for working in a range of light settings and 99% sRGB color accuracy for all of your creative tasks.

Adapt to your space
Adapt to your space

Raise or lower the display to your preferred viewing position with built-in height adjustment. Free up your desk with mounting options enabled by the 100-mm VESA pattern.[5]

Responsibly made

Energy efficiency is built into every ENERGY STAR® certified, EPEAT® 2019 registered, and low halogen display. We go one step further with 100% recyclable packaging that’s easily accepted by recycling facilities.[6,7]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

We have your back

Rest assured that your IT investment has a long lifecycle and is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service.[8]

Display
Display diagonal *
110,2 cm (43.4")
Display resolution *
3840 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
32:10
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 1200
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,274 x 0,274 mm
Pixel density
92 ppi
Multimedia
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Gaming
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
10 cm
Swivelling
Yes
Swivel angle range
-10 - 10°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
G
Power consumption (typical) *
80 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
359256
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
1057 mm
Depth (with stand)
256 mm
Height (with stand)
491 mm
Weight (with stand)
14,3 kg
Width (without stand)
1057 mm
Depth (without stand)
140,8 mm
Height (without stand)
361,9 mm
Packaging data
Package width
1255 mm
Package depth
370 mm
Package height
556 mm
Package weight
24,2 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB Type-C to USB Type-A, USB Type-C to USB Type-C
Other features
Certification
BSMI; CB; CCC; CE; CEL; cTUVus; EAC; EPA; FCC; ICES; ISO 9241-307; KCC; PSB; TCO Certified; UV-S; UL; VCCI; WEEE; ISC
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 04:39:24
Uk has collected 4 expert reviews for HP S430c computer monitor 110.2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2020-11-01 03:25:31
Multi-monitor setups are the standard issue solution to the problem of maximizing productivity. In many offices, it's now almost unusual to see a workstation composed of a single screen. Dual and even triple-screen installations abound.Overall: 4Design: 4...
Good Huge panel for running multiple apps, Clever screen sharing software, Dual USB-C connectivity with charging...
Bad Very expensive, Relatively low resolution and DPI, Mediocre VA panel quality...
Bottom line The HP S430c is mediocre by some metrics of image quality. The pixel pitch is coarse, the 43-inch curved VA panel of only middling quality for color accuracy and response. It's not a great prospect for demanding content creation workflows. That could be s...
80%
Country Distributor
Switzerland 1 distributor(s)
Disclaimer HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels WUXGA LED Black, Silver:
Disclaimer

[1] Two PCs or a PC and an Android™ device. Compatible with Windows 10, MacOS, Linux® Ubuntu, and Android™ 10 operating systems. Copying files and data with Android™ 10 is only supported one way, from an Android™ device to another OS, not to an Android™ device.
[2] Internet connection required and sold separately.
[3] Windows Hello requires Windows 10. Internet connection required for online logins and sold separately.
[4] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Power delivery over USB-C™ up to 110 Watts between both ports when used simultaneously, max individual capacity of 65 Watts on either port. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[5] Mounting hardware sold separately.
[6] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[7] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[8] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.