location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Value V7-P8H67E Midi-Tower Intel® H67 Express LGA 1155 (Socket H2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7-P8H67E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PBC5AA310000AGCEZ
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ASUS Value V7-P8H67E Midi-Tower Intel® H67 Express LGA 1155 (Socket H2):
This short summary of the ASUS Value V7-P8H67E Midi-Tower Intel® H67 Express LGA 1155 (Socket H2) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Value V7-P8H67E, Midi-Tower, Intel® H67 Express, LGA 1155 (Socket H2), 350 W

Long summary description ASUS Value V7-P8H67E Midi-Tower Intel® H67 Express LGA 1155 (Socket H2):
This is an auto-generated long summary of ASUS Value V7-P8H67E Midi-Tower Intel® H67 Express LGA 1155 (Socket H2) based on the first three specs of the first five spec groups.

ASUS Value V7-P8H67E. Chassis type: Midi-Tower. Motherboard chipset: Intel® H67 Express, Processor socket: LGA 1155 (Socket H2). Number of memory slots: 4, Maximum internal memory: 32 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 350 W

Processor
Processor family
Intel
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
32 GB
Storage
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDXC, xD
Network
Networking features
10/100/1000 Mbps
LAN controller
Realtek RTL8111E
Ports & interfaces
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
VGA (D-Sub) ports quantity *
1
DVI port
Yes
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
S/PDIF out port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
Design
Chassis type *
Midi-Tower
Performance
Motherboard chipset
Intel® H67 Express
Processor socket
LGA 1155 (Socket H2)
Audio output channels
7.1 channels
Power
Power supply
350 W
Other features
Number of SATA connectors
6
Drive bays
2 x 3.5", 2 x 2.5"