location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Urban 15.6 Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy Urban 15.6 Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XG60AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905820276 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Envy Urban 15.6 Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39,6 cm (15.6") Black
  • - Brand compatibility: Any brand
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant, Splash proof
  • - 400 g
Warranty: One-year limited warranty.
Long product name HP Envy Urban 15.6 Sleeve :
The long product name of HP Envy Urban 15.6 Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Envy Urban 15.6 Sleeve
More>>>
HP Envy Urban 15.6 Sleeve:
The official description of HP Envy Urban 15.6 Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish sleeve to keep your laptop safe
Your next adventure calls for a laptop sleeve that keeps up with it all. Perfectly tailored for travel and organizing your technology, this sleeve was inspired by the needs of today’s busy commuter. No matter which path you take in life, ensure your laptop is safe, secure, and easily accessible.

Short summary description HP Envy Urban 15.6 Sleeve:
This short summary of the HP Envy Urban 15.6 Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP Envy Urban 15.6 Sleeve, Sleeve case, 39,6 cm (15.6"), 400 g

Long summary description HP Envy Urban 15.6 Sleeve:
This is an auto-generated long summary of HP Envy Urban 15.6 Sleeve based on the first three specs of the first five spec groups.

HP Envy Urban 15.6 Sleeve. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s). Weight: 400 g. Surface coloration: Monochromatic

Minimalist design. Maximum durability.

A classic look and feel is achieved with Neutral-toned fabric and full grain leather handles.

Soft compartment for all-day protection

Keep your laptop safe from everyday bumps and drops, with an ultra-soft 15.6-inch diagonal padded laptop compartment.

Safeguard your sensitive information

Designed to thwart RFID readers, a secure pocket helps protect your credit card information from thieves.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Product main colour *
Black
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant, Splash proof
Country of origin
China
Features
HP segment
Home
Weight & dimensions
Width
400 mm
Depth
40 mm
Height
280 mm
Weight
400 g
Package width
400 mm
Package depth
280 mm
Package height
40 mm
Package weight
450 g