HP logo

HP Cherry G86-71401 POS Keyboard w TP

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107629
Info modified on:
18 Jun 2024, 12:26:58
End of life date:
31 Mar 2023
Long product name HP Cherry G86-71401 POS Keyboard w TP:

Cherry G86-71401 POS Keyboard w TP

Short summary description HP Cherry G86-71401 POS Keyboard w TP:

HP Cherry G86-71401 POS Keyboard w TP, Full-size (100%), Wired, USB, Black

Long summary description HP Cherry G86-71401 POS Keyboard w TP:

HP Cherry G86-71401 POS Keyboard w TP. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 127. Cable length: 1,85 m. Recommended usage: Universal. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.