HP logo

HP All in One Carry On Luggage Trolley Black Acrylonitrile butadiene styrene (ABS), Polycarbonate

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
516024
Info modified on:
01 Oct 2024, 19:52:43
End of life date:
30 Sept 2021
Short summary description HP All in One Carry On Luggage Trolley Black Acrylonitrile butadiene styrene (ABS), Polycarbonate:

HP All in One Carry On Luggage, Trolley, Black, Small, 4 wheel(s), TSA combination lock, 1 pc(s)

Long summary description HP All in One Carry On Luggage Trolley Black Acrylonitrile butadiene styrene (ABS), Polycarbonate:

HP All in One Carry On Luggage. Luggage type: Trolley, Product main colour: Black, Bag size: Small. Size (imperial): 50,8 cm (20"), Luggage bag width: 61 cm, Luggage bag depth: 36 cm. Material: Acrylonitrile butadiene styrene (ABS), Polycarbonate

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.