Dynabook logo

Dynabook A40-D-1KT Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65220
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Dynabook A40-D-1KT Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
  • - Windows 10 Pro 64-bit – dynabook recommends Windows 10 Pro for business
  • - 7th generation Intel® Core™ i5-7200U processor
  • - 35.6cm (14.0”) , HD non-reflective display with 16 : 9 aspect ratio and LED backlighting
  • - Solid State Drive 256 GB
  • - Cosmo Silver
  • - 8,192 MB, DDR4 RAM (2133MHz)
  • - Intel® HD Graphics 620
  • - maximum life : up to 8h00min (MobileMark™ 2014 running Windows 10)<br> MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 1.75 kg
  • - W x D x H : 340.1 x 244.1 x 23.8 mm
  • - A1PS481E117R(PS481E-0GJ03HEN)
Warranty:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook A40-D-1KT Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Satellite Pro A40-D-1KT

Short summary description Dynabook A40-D-1KT Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Dynabook A40-D-1KT, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Dynabook A40-D-1KT Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Dynabook A40-D-1KT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.