location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop Comfort Laser (DE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967692-0102
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Nov 2021 13:00:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Long product name Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black :
The long product name of Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Desktop Comfort Laser Black
More>>>
Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black:
The official description of Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extreme Comfort
Take it easy.
- Ergonomic Split-key Design: Enjoy more comfortable typing experience.
- Detachable Soft-touch Palm Rest: Get extra support for your wrists.
- 3-Way Adjustable Tilt Legs: Customize your keyboard angle.
- Zero-Degree Tilt™: Reduce fatigue with a remarkably natural typing feel.
- Sculpted Laser Mouse: Rest your hand on gently contoured sides and soft rubber grips.

Convenience
Simplify life.
- One-Touch Controls: Access music, video, volume, email, internet and more.
- Connectivity: Easily connect your keyboard to 1 USB or 2 PS/2 ports.

Short summary description Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop Comfort Laser (DE), Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop Comfort Laser (DE). Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Bluetooth version
2.0+EDR
Design
Product colour *
Black
Power
Battery type
AA
Power
Number of batteries supported
4
Mouse
Mouse included *
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 8
Minimum system requirements
CD-ROM
Other features
Compatible operating systems
Windows 98 SE, 2000, Me, XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:08
Uk has collected 2 expert reviews for Logitech Cordless Desktop Comfort Laser (DE) keyboard Mouse included RF Wireless Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Logitech Cordless Desktop Comfort Laser (KB Layout Swiss) keyboard Mouse included RF Wireless QWERTY Logitech Cordless Desktop Comfort Laser (KB Layout Swiss) keyboard Mouse included RF Wireless QWERTY
(show image)
967692-0250 Cordless Desktop Comfort Laser (KB Layout Swiss) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Comfort Laser (KB Layout Swedish) keyboard Mouse included RF Wireless QWERTY Logitech Cordless Desktop Comfort Laser (KB Layout Swedish) keyboard Mouse included RF Wireless QWERTY
(show image)
967692-0106 Cordless Desktop Comfort Laser (KB Layout Swedish) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Comfort Laser (KB Layout Danish) keyboard Mouse included RF Wireless QWERTY Logitech Cordless Desktop Comfort Laser (KB Layout Danish) keyboard Mouse included RF Wireless QWERTY
(show image)
967692-0107 Cordless Desktop Comfort Laser (KB Layout Danish) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless QWERTY Logitech Cordless Desktop Comfort Laser keyboard Mouse included RF Wireless QWERTY
(show image)
967692-0914 Cordless Desktop Comfort Laser 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Comfort Laser (French) keyboard Mouse included RF Wireless Logitech Cordless Desktop Comfort Laser (French) keyboard Mouse included RF Wireless
(show image)
967692-0101 Cordless Desktop Comfort Laser (French) 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Comfort Laser (KB Layout US international) keyboard Mouse included RF Wireless Logitech Cordless Desktop Comfort Laser (KB Layout US international) keyboard Mouse included RF Wireless
(show image)
967692-0100 Cordless Desktop Comfort Laser (KB Layout US international) 0.00
(excl. VAT)
0 (incl. VAT)