location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW610M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW610M-G-DAEM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184218013 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:34:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 16000 DPI Black
  • - Right-hand RF Wireless + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries/Cable 2 m
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Short summary description Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI:
This short summary of the Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW610M, Right-hand, Optical, RF Wireless + USB Type-A, 16000 DPI, 1 ms, Black

Long summary description Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI:
This is an auto-generated long summary of Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI based on the first three specs of the first five spec groups.

Alienware AW610M. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 16000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 40 G. Illumination colour: Multi. Power source: Batteries/Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Buttons durability (million clicks)
50
Customizable movement resolution
Yes
Acceleration (max)
40 G
Response time
1 ms
Adjustable polling rate
Yes
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Design
Illumination colour
Multi
Ergonomics
Cable length
2 m
Cable features
Braided
Power
Power source *
Batteries/Cable
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Weight & dimensions
Width
77,6 mm
Depth
133 mm
Height
42,9 mm
Weight
120 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
140 mm
Package depth
89 mm
Package height
246 mm
Package weight
510 g
Packaging content
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 06:36:21
Uk has collected 11 expert reviews for Alienware AW610M mouse Gaming Right-hand RF Wireless + USB Type-A Optical 16000 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gamesradar.com
Updated:
2020-08-20 03:15:47
It's tough to stand out when it comes to gaming mice, but the wireless Alienware 610M manages it. For one thing, it looks like a Ghost hovercraft from Halo with its spearhead shape and flared rubber back. As a result, I wasn't sure I'd like it; it's an un...
Good Bold, comfortable design, 1000hz polling rate, Long battery life...
Bad but only in certain situations, Slippery side buttons...
Bottom line A responsive wireless gaming mouse that offers a bold yet comfortable design… with too many addendums to its claim of a 350-hour battery life...
70%
impulsegamer.com
Updated:
2020-08-20 03:15:47
FeaturesThe first thing that we noticed out of the box was the impressive design of the Alienware 610M Wired and Wireless Gaming Mouse which doesn't look like your standard gaming mouse. To use an overused clichéd, it actually looks almost “alien” with...
Bottom line The Alienware 610M Wired and Wireless Gaming Mouse provides excellent performance and an equally impressive design with a ton of features...
88%
ausdroid.net
Updated:
2020-08-20 03:15:47
The last few weeks I have had the opportunity to check out some new Alienware gaming products: the Alienware 510K keyboard, the Alienware 610M mouse and a couple of headsets, the 510H and the 310H.All four accessories share the same design language and...
90%
pcworld.co.nz
Updated:
2020-08-20 03:15:47
Alienware's 610M isn't competitive on price but it does manage to make the most of the marks it goes for. If you're looking for a solid mouse to pair up with an Alienware PC, it's the obvious option. Even if you don't, there's still just enough that works...
Good Smart design, Solid specs, Comfortable grip...
Bad Expensive...
Bottom line Read more Gfinity announce Elite Series Season 2 launch dateWhen I reviewed the previous AW958 gaming mouse, I came away with a sense that Alienware thought more about whether they could make a gaming mouse a certain way than whether they should.By compar...
75%
goodgearguide.com.au
Updated:
2020-08-20 03:15:47
Alienware's 610M isn't competitive on price but it does manage to make the most of the marks it goes for. If you're looking for a solid mouse to pair up with an Alienware PC, it's the obvious option. Even if you don't, there's still just enough that works...
Good Smart design, Solid specs, Comfortable grip...
Bad Expensive...
Bottom line It's a little more expensive than the other options but it's rare to find a gaming mouse that so well embodies the pillars of the Alienware brand as this one does...
75%
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)