location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-560XL Black and CL-561XL Colour Ink Cartridge + Photo Paper Value Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3712C004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574662879
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce documents with crisp and sharp text for professional results
  • - Print up to 400 pages of A4 documents with the black cartridge
  • - Print up to 300 pages of A4 documents with the colour cartridge
  • - Rely on consistent quality and reliability from genuine Canon ink
  • - Save money with the supplied Canon photo paper pack
  • - Do your bit for the environment by returning every used ink cartridge to be re-used or recycled
Long product name Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG-560XL Black and CL-561XL Colour Ink Cartridge + Photo Paper Value Pack
More>>>
Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This value pack contains 1x 12.2 ml black ink FINE cartridge, 1x 14.3 ml combined cyan, magenta and yellow ink FINE cartridge plus a photo paper pack, for printing vibrant colour documents and photo printouts. The black cartridge prints up to 400 pages of A4 documents, while the colour cartridge can print up to 300 pages of A4, with each benefitting from the added quality and reliability of genuine Canon ink.

Short summary description Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 3712C004, High (XL) Yield, Black, Cyan, Magenta, Yellow, 12,2 ml, 14,3 ml, 2 pc(s), 400 pages

Long summary description Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon 3712C004 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon 3712C004. Cartridge capacity: High (XL) Yield, Black ink volume: 12,2 ml, Supply type: Multi pack, Colour ink page yield: 300 pages, Colour ink volume: 14,3 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 400 pages

Features
Compatibility *
PIXMA TS5350 PIXMA TS5351 PIXMA TS5352
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
12,2 ml
Colour ink volume
14,3 ml
Black ink page yield *
400 pages
Colour ink page yield *
300 pages
Type *
Original
Features
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Cartridge return & recycling
Yes
OEM code
PG-560XL, CL-561XL
Packaging content
Sheets quantity
50 sheets
Paper size
10x15 cm
Paper size (imperial)
4x6"
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
France 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)