location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 881 5-liter Black Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881 5-liter Black Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR334A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758106679 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:46:09
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 881 5-liter Black Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sharpen your competitive edge – deliver high image quality across a wide range of outdoor and indoor jobs. Consider unlaminated use for short-term graphics, with scratch-resistance comparable to hard-solvent inks on SAV and PVC banners[1].
  • - Keep interruptions to a minimum with 5 litre ink cartridges. HP Latex Inks and HP Latex Optimizer are formulated to optimize printhead performance and achieve consistent results at high speed. Prints come out completely dry and ready to use.
  • - Set your offering apart and help meet your customers' environmental objectives. HP Latex Inks are UL ECOLOGO Certified[2]. Water-based HP Latex Inks have no hazard warning labels, no HAPs and are nickel-free[3]. Prints are odourless[4].
  • - Ideal for large and very large print service providers producing retail advertising, outdoor advertising, event and exhibition displays, vehicle graphics and interior decoration.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 881 5-liter Black Latex Ink Cartridge :
The long product name of HP 881 5-liter Black Latex Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

881 5-liter Black Latex Ink Cartridge
More>>>
HP 881 5-liter Black Latex Ink Cartridge:
The official description of HP 881 5-liter Black Latex Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large and very large print service providers producing retail advertising, outdoor advertising, event and exhibition displays, vehicle graphics and interior decoration.

HP 881 Latex Ink Cartridges deliver high image quality and colour consistency on a wide media range. Grow further into quality, durable applications. Differentiate your offering and meet environmental objectives with water-based HP Latex Inks.

Short summary description HP 881 5-liter Black Latex Ink Cartridge:
This short summary of the HP 881 5-liter Black Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 881 5-liter Black Latex Ink Cartridge, Black, Pigment-based ink, 5000 ml, 1 pc(s)

Long summary description HP 881 5-liter Black Latex Ink Cartridge:
This is an auto-generated long summary of HP 881 5-liter Black Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 881 5-liter Black Latex Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 5000 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP Latex 3000, 3100, 1500
Quantity per pack *
1 pc(s)
Black ink volume
5000 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
CR334A
Country of origin
Puerto Rico
Quantity per box
1 pc(s)
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
206 mm
Depth
206 mm
Height
253 mm
Weight
5,62 kg
Package width
206 mm
Package depth
206 mm
Package height
206 mm
Weight & dimensions
Package weight
6,25 kg
Technical details
Box contents
Ink cartridge
Master (outer) cases per pallet layer (EU)
20 pc(s)
Logistics data
Quantity per pallet
100 pc(s)
Number of cartons per pallet
100 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
643 g
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
6,25 g
Products per larger master (outer) case
1 pc(s)
Larger master (outer) case gross weight
6,25 g
Master (outer) case gross weight (imperial)
6,25 kg (13.8 lbs)
Quantity per EUR-pallet
100 pc(s)
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 1401 mm
Pallet size (EU)
1016 x 1219 x 1401 mm
EUR-pallet weight
643 g
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)