location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
789 Light Magenta/Magenta DesignJet Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH614A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962032664 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:01:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light magenta, Magenta
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: Until the "warranty ends" date printed on the product is reached, or 1000-cc of HP ink have been cycled through the printhead, whichever occurs first
Long product name HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta :
The long product name of HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

789 Light Magenta/Magenta DesignJet Printhead
More>>>
HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta:
The official description of HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for digital print shops and sign shops. It is also perfect for copy shops and photo labs that want to diversify their business with outdoor and indoor applications.
HP 789 Light Magenta/Magenta Designjet Printheads capture your potential. Maintain operational efficiency and high productivity with easy, reliable printing. Expand your offering with an array of outdoor and indoor applications.

Short summary description HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta:
This short summary of the HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH614A, Light magenta, Magenta, Pigment-based ink, 1 pc(s)

Long summary description HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta:
This is an auto-generated long summary of HP CH614A ink cartridge 1 pc(s) Original Light magenta, Magenta based on the first three specs of the first five spec groups.

HP CH614A. Colour ink type: Pigment-based ink, Printing colours: Light magenta, Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet L25500 Printer series
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light magenta, Magenta
Brand compatibility *
HP
OEM code
CH614A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
28 mm
Depth
143 mm
Height
132 mm
Weight
70 g
Package width
28 mm
Package depth
143 mm
Package height
132 mm
Package weight
110 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)