location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE320AD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8861123796674 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 05:32:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Sep 2022
Product end of life date
Bullet Points HP 128A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 128A Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 128A Toner Cartridges designed specifically for your HP printer.
  • - HP 128 toner cartridges work with: HP LaserJet Pro CM1415, CP1525
  • - 2 Black (~4,000 pages)
  • - NA: Over 2/3 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. APJ: 40% of inspected pages from non-HP imitation toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. EMEA: Over 1/2 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. LAR: Over 1/3 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, and HP 105/106/107/110/116/117/118/119 toner cartridges, and on imaging drums.
  • - Reliable printing you can trust
  • - Stay productive and worry less about supplies. Reduce shopping trips with two cartridges packaged together instead of individual cartridges. Decrease downtime – keep an extra cartridge on hand. Intuitive design makes replacing cartridges easy.
  • - Ideal for value-conscious customers printing high volumes of professional-quality documents.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 128A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 128A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 128A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 128A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for value-conscious customers printing high volumes of professional-quality documents.
HP 128A Black Dual Pack LaserJet Toner Cartridges let you print more and save more. Get professional print quality for a better value than individual cartridges. Stay productive and reduce downtime by keeping an extra toner cartridge on hand.

Short summary description HP 128A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 128A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 128A 2-pack Black Original LaserJet Toner Cartridges, 4000 pages, Black, 2 pc(s)

Long summary description HP 128A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 128A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 128A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 4000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP LaserJet Pro CM1415, CP1525
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
4000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE320AD
Quantity per box
1 pc(s)
Recycled material percentage
19%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
365 mm
Depth
200 mm
Height
110 mm
Weight
1,2 kg
Weight & dimensions
Package width
365 mm
Package depth
200 mm
Package height
110 mm
Package weight
1,6 kg
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
244,5 g
EUR-pallet weight
193,3 g
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
14 pc(s)
Number of cartons per pallet
140 pc(s)
Quantity per pallet
140 pc(s)
Quantity per EUR-pallet
108 pc(s)
Other features
Pallet dimensions (W x D x H)
1115 x 995 x 1244 mm
Print technology
Laser printing
Pallet size (EU)
1200 x 790 x 1139 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)