location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 12A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2612AD show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 440712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 06:05:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 12A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 12A Toner Cartridges deliver legendary HP print quality.
  • - HP 12 toner cartridges work with: HP LaserJet Pro M521
  • - 2 Black (~4,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for high-volume printing customers – small workteams and workgroups – in Small and Medium Businesses.
  • - Depend on Original HP 12A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 12A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 12A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 12A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 12A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for high-volume printing customers – small workteams and workgroups – in Small and Medium Businesses.

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 12A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 12A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 12A 2-pack Black Original LaserJet Toner Cartridges, 4000 pages, Black, 2 pc(s)

Long summary description HP 12A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 12A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 12A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 4000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for crisp text, and rich blacks for big impact.

Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Reliable, quality printing

Make your printer a tool to enhance your productivity and business image with superb print quality and legendary HP reliability.

Black text and graphics that stand out

Print professional-quality documents, using HP toner that produces crisp black text and graphics.

Rely on Original HP

HP designs and tests the cartridge with the printer as an integrated system to provide a better together printing experience.

Consistent results from page to page

Count on consistent results – from page to page and cartridge to cartridge.

Efficient printing at a great value

Print black-and-white business documents efficiently and at a great value.

Original HP cartridges for your professional pace

Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you focused on your business tasks.

Easy to install and replace

Get back to business quickly. Original HP toner cartridges are easy to install and replace.

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [3]

Features
Compatibility *
HP LaserJet Pro M521
Quantity per pack *
2 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
4000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q2612AD
Quantity per box
1 pc(s)
Recycled material percentage
30%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
7,5 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
357 mm
Depth
210 mm
Height
134 mm
Weight
1,4 kg
Package width
357 mm
Weight & dimensions
Package depth
210 mm
Package height
134 mm
Package weight
1,8 kg
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
11 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
247 g
EUR-pallet weight
164 g
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
14 pc(s)
Number of cartons per pallet
112 pc(s)
Quantity per pallet
112 pc(s)
Quantity per EUR-pallet
77 pc(s)
Other features
Pallet dimensions (W x D x H)
1150 x 1000 x 1216 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1150 x 790 x 1082 mm
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-1214 toner cartridge 1 pc(s) Black
(show image)
MSE02211214 02-21-1214 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 12A 2-pack Black Original LaserJet Toner Cartridges:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752.

[2] See http://www.hp.com/go/suppliesclaims.
[3] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.