HP logo

HP 80 350-ml Black Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
386600
Info modified on:
26 Sept 2024, 02:03:40
Bullet Points HP 80 350-ml Black Ink Cartridge:
  • - Technical professionals.
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 80 350-ml Black Ink Cartridge:

80 350-ml Black Ink Cartridge

HP 80 350-ml Black Ink Cartridge:

Technical professionals.

Short summary description HP 80 350-ml Black Ink Cartridge:

HP 80 350-ml Black Ink Cartridge, Black, Pigment-based ink, 350 ml, 1 pc(s)

Long summary description HP 80 350-ml Black Ink Cartridge:

HP 80 350-ml Black Ink Cartridge. Black ink type: Pigment-based ink, Black ink volume: 350 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.