location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3250 Xpressmusic 1100 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3250 Xpressmusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0036478
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3250 Xpressmusic 1100 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - 1100 mAh
Long product name Nokia 3250 Xpressmusic 1100 mAh Red :
The long product name of Nokia 3250 Xpressmusic 1100 mAh Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 3250 (white red)
More>>>
Short summary description Nokia 3250 Xpressmusic 1100 mAh Red:
This short summary of the Nokia 3250 Xpressmusic 1100 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3250 Xpressmusic, 176 x 208 pixels, Red

Long summary description Nokia 3250 Xpressmusic 1100 mAh Red:
This is an auto-generated long summary of Nokia 3250 Xpressmusic 1100 mAh Red based on the first three specs of the first five spec groups.

Nokia 3250 Xpressmusic. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product colour: Red. Weight: 130 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:12:08
Uk has collected 37 expert reviews for Nokia 3250 Xpressmusic 1100 mAh Red and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 10:12:08
As a media player and camera, the 3250 is a pretty good device, but its phone functionality leaves a little to be desired thanks to an awkward and slightly sluggish interface.
Good MP3 functionality is well implemented, 512MB card included...
Bad Irritating thumbstick, Quite slow The Final Word As a media player and camera, the 3250 is a pretty good device, but its phone functionality leaves a little to be desired thanks to an awkward and slightly sluggish interface.
Bottom line As a media player and camera, the 3250 is a pretty good device, but its phone functionality leaves a little to be desired thanks to an awkward and slightly sluggish interface.
60%
T3.com
Updated:
2013-11-09 10:12:08
Never one to shirk away from a wacky mobile phone design, Nokia has given this quirky little number a twisty bottom. The keypad rotates to reveal either normal number keys on one side, or dedicated music buttons on the other. Its cute, but the benef...
Good Interesting design, Good music performance, Great headphones...
Bad Some hiss at lower volumes...
Bottom line A pretty neat smart phone, but its much-vaunted music features let it down a touch compared to Sony Ericssons W810i...
80%
pocket-lint.com
Updated:
2013-11-09 10:12:08
We’re not quite sure we’d dump our iPod for this phone, but it certainly got us thinking about it...
Good Lots of memory; nice styling; good sound quality...
Bad Music software isn’t the best; quite a bulky handset...
Bottom line We’re not quite sure we’d dump our iPod for this phone, but it certainly got us thinking about it...
70%
stuff.tv
Updated:
2014-03-20 04:58:08
Those lovely Finns sent us their best MP3 phone, the Series 60-powered 3250, complete with dedicated music player buttons and a twisting keypad that kept us occupied for an entire afternoon.We like this phone. It makes us look popular, with friends and...
Good Looks great. Easy twist actions. Excellent smartphone features.
Bad Cumbersome joystick. Bit of a porker.
Bottom line Put this up against the W800i and it’s a tough call: if you want to show off, pick the 3250 for its twisty-turny powers. Is size your priority? Plump for the tried-and-tested Sony Ericsson...
80%