location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLP LV7 projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP LV7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLV7
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2018 01:56:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 day
Long product name Toshiba TLP LV7 projector lamp 180 W :
The long product name of Toshiba TLP LV7 projector lamp 180 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TLP LV7 - Replacement Lamp for Mobile Projectors
More>>>
Short summary description Toshiba TLP LV7 projector lamp 180 W:
This short summary of the Toshiba TLP LV7 projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP LV7, 180 W, 2000 h

Long summary description Toshiba TLP LV7 projector lamp 180 W:
This is an auto-generated long summary of Toshiba TLP LV7 projector lamp 180 W based on the first three specs of the first five spec groups.

Toshiba TLP LV7. Bulb power: 180 W, Service life of lamp: 2000 h

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL431 projector lamp 180 W SHP
(show image)
GL431 GL431 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV10LAMP projector lamp 200 W
(show image)
TLPLV10LAMP TLPLV10LAMP 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLU6 projector lamp 150 W UHP
(show image)
TLPLU6 TLPLU6 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV4 projector lamp 160 W UHP
(show image)
TLPLV4 TLPLV4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)