location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome GS3 T891200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T891200
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan :
The long product name of Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack UltraChrome GS3 Cyan T891200 (700mL)
More>>>
Short summary description Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan:
This short summary of the Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome GS3 T891200, Cyan, 700 ml, 1 pc(s)

Long summary description Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Epson UltraChrome GS3 T891200 ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Epson UltraChrome GS3 T891200. Colour ink volume: 700 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureColor SC-S80610, SureColor SC-S60610, SureColor SC-S40610
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
700 ml
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T891200
Country of origin
Indonesia
Packaging data
Package width
116 mm
Package depth
350 mm
Package height
46 mm
Package weight
1,02 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,49 m
Quantity per pallet
336 pc(s)
Master (outer) case width
37 mm
Master (outer) case length
48 mm
Master (outer) case height
17 mm
Quantity per master (outer) case
12 pc(s)
Master (outer) case weight
13,35 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,49 m
Quantity per pallet (UK)
504 pc(s)
Quantity per pallet layer
48 pc(s)
Quantity per pallet layer (UK)
72 pc(s)