location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX T96 - Fax / copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-T96 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 15:36:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s :
The long product name of Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-T96 Donorrol Geheugen 25 pagina s ADF 10 vel 9600bps modem Copier met zoom FAX-T96
More>>>
Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s:
The official description of Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-T96 is a high quality plain paper fax with integrated digital answering machine, a telephone handset and hands-free speakerphone. the FAX-T96 represents the all in one communications solution for the small office / home environment.
Digital Answering Machine – up to 15 minutes recording time
10 Sheet Document Feeder
30 Sheet Paper Supply
100 Speed Dial Stations
1 year on-site warranty
4 one touch dials

Short summary description Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s:
This short summary of the Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX T96 - Fax / copier, 14,4 Kbit/s, MH, 10 sheets, 30 sheets, 25 pages, 334 x 301 x 281 mm

Long summary description Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s:
This is an auto-generated long summary of Brother FAX T96 - Fax / copier fax machine 14,4 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX T96 - Fax / copier. Modem speed: 14,4 Kbit/s, Fax coding methods: MH. Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 30 sheets. Fax memory: 25 pages. Dimensions (WxDxH): 334 x 301 x 281 mm, Weight: 3,5 kg

Fax
Modem speed *
14,4 Kbit/s
Fax coding methods
MH
Input & output capacity
Auto document feeder (ADF) input capacity
10 sheets
Input & output capacity
Standard output capacity
30 sheets
Memory
Fax memory
25 pages
Weight & dimensions
Dimensions (WxDxH)
334 x 301 x 281 mm
Weight
3,5 kg
Country Distributor
United Kingdom 1 distributor(s)