location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1820C fax machine 14,4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1820C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1820C show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother FAX-1820C fax machine 14,4 Kbit/s :
The long product name of Brother FAX-1820C fax machine 14,4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-1820C Plain paper Inkjet fax
More>>>
Brother FAX-1820C fax machine 14,4 Kbit/s:
The official description of Brother FAX-1820C fax machine 14,4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It delivers fast inkjet printing at up to 14 pages per minute (black ink) and 12 pages per minute (colour ink). Its high quality 4800 x 1200 dpi printing also produces exceptional photo quality output.

The FAX-1820C features an 8MB dual access memory, which stores up to 480 pages so that faxes can be scanned in while sending or receiving. Compatible with Microsoft® Windows® and Apple® Macintosh® operating systems. It has a USB interface.

Short summary description Brother FAX-1820C fax machine 14,4 Kbit/s:
This short summary of the Brother FAX-1820C fax machine 14,4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-1820C, 14,4 Kbit/s, 6 sec/page, 12 cpm, 20 sheets, 100 sheets, 493 x 583 x 346 mm

Long summary description Brother FAX-1820C fax machine 14,4 Kbit/s:
This is an auto-generated long summary of Brother FAX-1820C fax machine 14,4 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-1820C. Modem speed: 14,4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 12 cpm. Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 100 sheets. Dimensions (WxDxH): 493 x 583 x 346 mm, Weight: 7,5 kg. Scan speed: 3 sec/page

Fax
Modem speed *
14,4 Kbit/s
Fax transmission speed
6 sec/page
Copying
Copy speed (black, normal quality, A4)
12 cpm
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
100 sheets
Weight & dimensions
Dimensions (WxDxH)
493 x 583 x 346 mm
Weight
7,5 kg
Scanning
Scan speed
3 sec/page
Printing
Maximum print size
210 x 297 mm
Other features
Maximum resolution
600 x 150 DPI