location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transceptor 15 Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transceptor 15 Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MT84AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905496945 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP OMEN Transceptor 15 Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-side pocket makes it quick and easy to access essentials like your phone, keys, and wallet.
  • - Protect your gear from the elements with water-resistant exterior.
  • - Designed to stack on top of luggage while traveling with a trolley handle pass-through.
  • - Side pocket houses your water bottle so you can stay hydrated on-the-go.
  • - Designed with ergonomic shoulder straps, compression molded back panel, and adjustable sternum strap.
Warranty: One-year limited warranty.
Long product name HP OMEN Transceptor 15 Backpack :
The long product name of HP OMEN Transceptor 15 Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Transceptor 15 Backpack
More>>>
HP OMEN Transceptor 15 Backpack:
The official description of HP OMEN Transceptor 15 Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leave nothing behind
With a 15.6" (39.62 cm) padded laptop compartment, plenty of pockets for organizing peripherals, and water-resistant fabric – this gaming backpack fuses style with protection.

Short summary description HP OMEN Transceptor 15 Backpack:
This short summary of the HP OMEN Transceptor 15 Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Transceptor 15 Backpack, Backpack, 39,6 cm (15.6"), Shoulder strap, 840 g

Long summary description HP OMEN Transceptor 15 Backpack:
This is an auto-generated long summary of HP OMEN Transceptor 15 Backpack based on the first three specs of the first five spec groups.

HP OMEN Transceptor 15 Backpack. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 840 g. Surface coloration: Monochromatic

Safeguard your gear

Protect your PC from bumps and scratches in a padded 15.6-inch diagonal laptop compartment with wide opening.

Organization. Optimized.

Carry it all and keep it organized, with enough space for your mouse, power bank, headset, and more.

Look good on-the-go

With a premium minimalist style and far from minimalist functionality, this backpack gives you what you need to look good on the move.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Product main colour *
Black
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Country of origin
China
Quantity
1
HP segment
Home
Weight & dimensions
Width
300 mm
Depth
140 mm
Height
510 mm
Weight
840 g
Package width
300 mm
Package depth
140 mm
Package height
510 mm
Package weight
840 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 2 distributor(s)