location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B110-SP-CAT surge protector Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B110-SP-CAT In-Line Network Surge Protector - HDBaseT/10Gbps, Cat5e/6, Metal Case, IEC Compliant, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B110-SP-CAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332217882 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:12:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B110-SP-CAT surge protector Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy to connect between network source and device using standard Cat5/5e/6 cabling
  • - Rapid reaction time under 1 ns helps prevent damage from power surges
  • - Supports Ethernet network data transmission speeds up to 10 Gbps
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 2-year limited
Long product name Tripp Lite B110-SP-CAT surge protector Black :
The long product name of Tripp Lite B110-SP-CAT surge protector Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-Line Network Surge Protector - HDBaseT/10Gbps, Cat5e/6, Metal Case, IEC Compliant, TAA
More>>>
Tripp Lite B110-SP-CAT surge protector Black:
The official description of Tripp Lite B110-SP-CAT surge protector Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In-Line Surge Protector Keeps Your 10G Ethernet Network Equipment Safe
Ideal for home/corporate security systems, home theaters, trade shows and other digital signage applications, the B110-SP-CAT protects connected network equipment from damage caused by electrostatic discharge (ESD) and cable discharge events. Just connect it between your source and network device using Cat5/5e/6 cables, such as N001-Series snagless patch cables (sold separately). Note
: two B110-SP-CAT surge protectors are required to protect both source and device.

Your Last Defense Against Intruding Voltage Spikes
Solid-state silicon-avalanche diode technology features low clamping voltage, providing superior protection against ESD and super-fast response time under one nanosecond. Gas discharge modules on all four twisted pairs protect each wire from surges or spikes by dissipating the voltage transient through a contained plasma gas. The B110-SP-CAT meets the following IEC regulations: IEC 61000-4-2 (ESD) +/- 15kV (Air), +/- 8kV (Contact) and IEC 61000-4-5 2kA (8/20µs), 6kV (8/20µs).

Ready to Use Right from the Package, So You Can Plug and Play Immediately
This in-line surge protector supports data transmission speeds up to 10 Gbps and 4K resolutions up to 3840 x 2160 at 60 Hz (HDBaseT) without signal degradation. No software, drivers or external power supply is required. The compact metal housing is designed to endure in applications where static discharge is likely to occur. Mounting hardware is included for convenient installation where needed. Be sure the distance between the B110-SP-CAT and the equipment it is protecting is no more than 300 feet.

TAA-Compliant for GSA Schedule Purchases
The B110-SP-CAT is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B110-SP-CAT surge protector Black:
This short summary of the Tripp Lite B110-SP-CAT surge protector Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B110-SP-CAT, Black, Aluminium, Taiwan, 130 g, 87 mm, 27 mm

Long summary description Tripp Lite B110-SP-CAT surge protector Black:
This is an auto-generated long summary of Tripp Lite B110-SP-CAT surge protector Black based on the first three specs of the first five spec groups.

Tripp Lite B110-SP-CAT. Product colour: Black, Material: Aluminium, Country of origin: Taiwan. Weight: 130 g, Width: 87 mm, Depth: 27 mm. Certification: CE, FCC, REACH. Package width: 115,1 mm, Package depth: 108 mm, Package height: 39,1 mm. Master (outer) case width: 230,1 mm, Master (outer) case length: 209 mm, Master (outer) case height: 124 mm

Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Cordless
No
Features
Product colour *
Black
Material
Aluminium
Country of origin
Taiwan
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
130 g
Width
87 mm
Depth
27 mm
Height
67 mm
Operational conditions
Operating temperature (T-T)
10 - 75 °C
Storage temperature (T-T)
-40 - 90 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
CE, FCC, REACH
Packaging data
Package width
115,1 mm
Package depth
108 mm
Package height
39,1 mm
Package weight
170 g
Package type
Box
Logistics data
Master (outer) case width
230,1 mm
Master (outer) case length
209 mm
Master (outer) case height
124 mm
Master (outer) case weight
2 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332217889
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G surge protector Black Tripp Lite B110-SP-10G surge protector Black
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3,05 m Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3,05 m
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 surge protector White Tripp Lite B110-SP-CAT-OD2 surge protector White
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V Tripp Lite SK3BUAM surge protector Black 3 AC outlet(s) 110 - 125 V
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)