location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-000-VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238115 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:30:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vertical USB Type-C plug orientation prevents adjacent ports from being blocked
  • - Converts video signals from sources supporting USB Type-C DisplayPort Alt Mode
  • - Delivers HD picture quality at resolutions up to 1920 x 1200 (1080p) @ 60 Hz
  • - Reversible USB Type-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black :
The long product name of Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black
More>>>
Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black:
The official description of Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Type-C to VGA Adapter Connects to Your Laptop or Tablet’s USB-C or Thunderbolt 3 Port
This USB Type-C to VGA adapter connects a VGA monitor to the USB Type-C or Thunderbolt 3 port on your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone. It’s an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger screen. It saves you money by allowing you to use your existing VGA display instead of buying a new monitor.

Supports USB Type-C DisplayPort Alternate Mode for Converting Video Signals
By connecting the USB Type-C plug to a source device that supports USB DisplayPort Alt Mode, you can output 1080p video to a VGA monitor, television or projector without the hassle of installing special software drivers.

Transmits Crystal-Clear 1080p Video to a VGA Display
To send high-definition video to a VGA television, projector or monitor, connect the VGA port to the display using a VGA cable (such as P500-Series, sold separately). The VGA port supports HD video resolutions up to 1920 x 1200 (1080p) at 60 Hz.

Vertical Molding Prevents Blockage of Adjacent Ports
The USB Type-C input’s vertical orientation results in a slimmer adapter that maximizes space around the device’s ports and prevents them from being blocked. Unlike traditional USB cables that connect in only one direction, the reversible USB Type-C male connector plugs into a USB Type-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to VGA adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB Type-C or Thunderbolt 3 port. It requires no software, drivers or external power. The palm-sized one-piece molding fits into your pocket, briefcase or laptop bag for connecting to VGA displays anywhere.

Short summary description Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black:
This short summary of the Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-000-VGA, 1920 x 1080 pixels

Long summary description Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black:
This is an auto-generated long summary of Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite U444-000-VGA. Maximum resolution: 1920 x 1080 pixels, Supported video modes: 1080p, Certification: REACH, CE and FCC. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Weight: 10 g. Package type: Polybag, Package width: 177,8 mm, Package depth: 12,7 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 254 mm, Master (outer) case length: 25,4 mm

Performance
Maximum resolution
1920 x 1080 pixels
Supported video modes
1080p
Certification
REACH, CE and FCC
Design
Product colour
Black
Housing material
Acrylonitrile butadiene styrene (ABS)
Weight & dimensions
Weight
10 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Packaging data
Package type
Polybag
Package width
177,8 mm
Package depth
12,7 mm
Packaging data
Package height
228,6 mm
Package weight
20 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238112
Master (outer) case width
254 mm
Master (outer) case length
25,4 mm
Master (outer) case height
304,8 mm
Master (outer) case weight
180 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-3H-MST U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-2DP-MST4K6 U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-2H-MST4K6 U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-3DP-MST U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-F5N-VGA USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-F5N-VGA U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR4BE USB graphics adapter Black Tripp Lite U444-006-HDR4BE USB graphics adapter Black
(show image)
U444-006-HDR4BE U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR4BE USB graphics adapter Black Tripp Lite U444-003-HDR4BE USB graphics adapter Black
(show image)
U444-003-HDR4BE U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-HDR USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-HDR U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Grey Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Grey
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)