location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A540 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1118B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A540 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
Long product name Canon PowerShot A540 1/2.5" 6 MP CCD Silver :
The long product name of Canon PowerShot A540 1/2.5" 6 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A540
More>>>
Canon PowerShot A540 1/2.5" 6 MP CCD Silver:
The official description of Canon PowerShot A540 1/2.5" 6 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 6.0 Megapixel PowerShot A540 offers a wide range of shooting modes and manual functions for exploring your creative side. With its 2.5" LCD, viewing your images is as much fun as shooting them.

6.0 Megapixels
A 6.0 Megapixel CCD allows for superb quality photo prints with sharp definition. It provides more than enough detail for printing cropped images.

4x optical zoom
A bright 4x optical zoom lens gives you the flexibility to shoot up close without sacrificing quality. It combines with the digital zoom for an impressive 16x magnification.

Visionary Technology
Canon's DIGIC II image processor links all camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS technology uses scene information to optimise camera settings before the shot is taken. 9-point AiAF keeps your images sharply focused - even with off-centre subjects.

Shooting modes and My Colors
A choice of 20 shooting modes includes Manual mode for full creative control. 10 Special Scene modes assist with tricky lighting conditions, including Snow, Underwater, and Beach. Further enhance your images with My Colors in-camera colour management tools.

High quality movies
Shoot extra long 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyse in sharp slow motion.

Great indoor and night shots
A high-speed ISO 800 setting allows you to shoot correctly exposed images in low light conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds reducing the risk of image blur.

Widescreen recording
Shoot still images in Widescreen 16:9 mode for seamless playback on widescreen TV or printing on wide size paper to a SELPHY CP printer - perfect for displaying panoramas in all their glory.

Large 2.5" LCD
The large, bright 2.5" LCD features a wide viewing angle for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line Display helps with composition.

Accessories
A complete range of optional accessories includes wide and tele converter lenses, a 40m depth waterproof case and a slave flash.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Short summary description Canon PowerShot A540 1/2.5" 6 MP CCD Silver:
This short summary of the Canon PowerShot A540 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A540, 6 MP, 1/2.5", CCD, 4x, 180 g, Silver

Long summary description Canon PowerShot A540 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot A540 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot A540. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. PictBridge. Weight: 180 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5.8 - 23.2 mm
Combined zoom
16x
Focusing
Focus *
TTL
Closest focusing distance
0,05 m
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
85000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones
Playback zoom (max)
2x
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
90,4 mm
Depth
64 mm
Height
43,2 mm
Weight
180 g
Other features
Video capability
Yes
Built-in flash
Yes
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:13:35
Uk has collected 19 expert reviews for Canon PowerShot A540 1/2.5" 6 MP CCD Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-10 02:13:35
The Canon PowerShot A540 is "designed for creativity" accord to the blurb, but is aimed at the snapper end of the market...
Good Great handling, good specification, and features, nice optical viewfinder, good image quality, good price...
Bad Blocky design, noise in higher ISO images and in shadow areas...
Bottom line The Canon PowerShot A540 is...
80%
itreviews.com
Updated:
2011-08-10 02:13:35
compact 6-megapixel camera: The PowerShot A540 is a 6-megapixel camera with a quick Digic II image processor, a new, more sensitive CCD sensor, a large 2.5-inch screen and 4x optical zoom. Its pretty much the same size as the...
0%
goodgearguide.com.au
Updated:
2011-11-04 10:02:59
Sporting full manual features in a relatively compact and affordable bundle, Canons PowerShot A540 is another strong entry into the advanced camera category. While it only has a six megapixel sensor, the pictures are still up to the usual Canon standa...
Good Low chromatic aberration, Good noise performance, Strong colour reproduction...
Bad Some slight softness around edges The Final Word Another great Canon advanced camera, the PowerShot A540 is a great choice for those looking to move up to more manual photography as it combines a strong feature set with great pictures.
Bottom line Another great Canon advanced camera, the PowerShot A540 is a great choice for those looking to move up to more manual photography as it combines a strong feature set with great pictures.
80%
Country Distributor
Nederland 1 distributor(s)