location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR441S wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR441S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR441S-50
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-AR441S wired router :
The long product name of Allied Telesis AT-AR441S wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100T x 5 ports ADSL annex B Router, 1x PIC slot, 1x Async console / modem port, EU power cord
More>>>
Allied Telesis AT-AR441S wired router:
The official description of Allied Telesis AT-AR441S wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AR441S is a competitively priced, business class, secure ADSL Annex B router. This desktop broadband router allows businesses to take advantage of cost-effective DSL connections without compromising on bandwidth, throughput or security.

Short summary description Allied Telesis AT-AR441S wired router:
This short summary of the Allied Telesis AT-AR441S wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR441S, 100 Mbit/s, 0,640 Mbit/s, 8 Mbit/s, Annex B, OSPF, SNMP, CLI

Long summary description Allied Telesis AT-AR441S wired router:
This is an auto-generated long summary of Allied Telesis AT-AR441S wired router based on the first three specs of the first five spec groups.

Allied Telesis AT-AR441S. Data transfer rate: 100 Mbit/s. Upstream data rate: 0,640 Mbit/s, Downstream data rate: 8 Mbit/s, DSL specification: Annex B. Routing protocols: OSPF, Management protocols: SNMP, CLI. Security algorithms: 3DES, DES, SSH, Authentication method: RADIUS, TACACS, MD5, PAP, CHAP, VPN support: L2TP. Processor frequency: 300 MHz, Flash memory: 16 MB, Internal memory: 64 MB

Network
Data transfer rate
100 Mbit/s
Supports ISDN connection
Yes
ATM features
UBR, CBR, VBRnrt
DSL features
ADSL
Yes
Upstream data rate
0,640 Mbit/s
Downstream data rate
8 Mbit/s
DSL specification
Annex B
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
1x ADSL 5x 10/100 Mbps 1x Async cnsl 1x PIC DMZ
Protocols
Routing protocols
OSPF
Management protocols
SNMP, CLI
Security
Security algorithms *
3DES, DES, SSH
Authentication method
RADIUS, TACACS, MD5, PAP, CHAP
IP address filtering
Yes
VPN support
L2TP
NAT functionality
NAT-T
Features
Built-in processor
Yes
Features
Processor frequency
300 MHz
Flash memory
16 MB
Internal memory
64 MB
Mean time between failures (MTBF)
120000 h
Certification
U-R2 UL TUV UL60950 EN60950 EN55022 class A EN55024 FCC class A VCCI class A AS/NZS CISPR22 class A
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Weight
1,96 kg
Other features
Interface
PIC
Power requirements
100-240 VAC, 50-60 Hz
Maximum data transfer rate
0,1 Gbit/s
Dimensions (WxDxH)
335 x 180 x 44 mm
Networking features
Ethernet, Fast Ethernet
Security features
IPSec IKE ISAKMP PKI SSH SSL SMTP & HTTP Proxy
Connectivity technology
Wired
Supported WAN type
X.25