location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
113
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3088053 show
Show alternative article codes used in the online market place
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:55
The date of the most recent change of this product data-sheet in Icecat.
Calibration information (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Calibration information supplement (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instruction sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instruction sheet supplement (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instrument Security Procedures (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Add wireless to your Fluke digital multimeter (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fluke 113 Data Sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DMM Selection Chart (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fluke 113 Family Brochure Insert (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Revenue meter socket checks using the new Fluke 113 Utility Multimeter (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VCHEK LoZ low impedance measurement function to simultaneously test for voltage or continuity
  • - True RMS for accurate AC measurements on non-linear loads
  • - A large backlit display allows for easy visibility in low-lit areas
  • - Record signal fluctuations using the Min/Max function
  • - Diode test for testing general-purpose germanium, silicon, and power diodes
  • - Integral holster with probe holders for easy storage
  • - Auto and Manual ranging for added user functionality
  • - Meets Measurement Category CAT III 600 V and Category IV 300 V standards for a higher level of safety
  • - The optional TPAK magnetic hanger allows the user hands-free flexibility
Long product name Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V :
The long product name of Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 V, Display 3 3/4-digits, 6000 counts, updates 4/sec, -10°C - 50°C, 2000 m, Battery 9 Volt Alkaline, ANSI 1604A / IEC 6F22
More>>>
Short summary description Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V:
This short summary of the Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 113, Battery, 9V, 85,1 mm, 46 mm, 167,1 mm, 404 g

Long summary description Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V:
This is an auto-generated long summary of Fluke 113 multimeter Digital multimeter CAT III 600V, CAT IV 300V based on the first three specs of the first five spec groups.

Fluke 113. Power source: Battery, Battery type: 9V. Width: 85,1 mm, Depth: 46 mm, Height: 167,1 mm

Brand Image Product code Product Stock Price from
Fluke

Fluke 117-COMBO multimeter Digital multimeter CAT III 600V
(show image)
4296034 117-COMBO 0.00
(excl. VAT)
0 (incl. VAT)
Fluke

Fluke 117 multimeter Digital multimeter CAT III 600V
(show image)
2583647 117 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)