location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DC688A power adapter/inverter Indoor 180 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC688A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC688A
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DC688A power adapter/inverter Indoor 180 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 180 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Black
More>>>
Short summary description HP DC688A power adapter/inverter Indoor 180 W Black:
This short summary of the HP DC688A power adapter/inverter Indoor 180 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DC688A, Laptop, Indoor, 100-240 V, 50/60 Hz, 180 W, 19 V

Long summary description HP DC688A power adapter/inverter Indoor 180 W Black:
This is an auto-generated long summary of HP DC688A power adapter/inverter Indoor 180 W Black based on the first three specs of the first five spec groups.

HP DC688A. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Weight: 900 g. Dimensions (WxDxH): 170 x 85 x 41 mm, Size (imperial): 17 cm (6.7"), Weight (imperial): 0,903 kg (1.99 lbs)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
180 W
Output voltage *
19 V
Output current
9,5 A
Features
Certification
HP Compaq nc6120
Design
Product colour *
Black
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
170 x 85 x 41 mm
Weight (imperial)
0,903 kg (1.99 lbs)
Size (imperial)
17 cm (6.7")