location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC20 camera DVD 2,2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC20 camera DVD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0934B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DC20 camera DVD 2,2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,2 MP CCD 25,4 / 3,9 mm (1 / 3.9")
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6,35 cm (2.5")
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon DC20 camera DVD 2,2 MP CCD :
The long product name of Canon DC20 camera DVD 2,2 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC 20 camera DVD 2,2 megapixel
More>>>
Canon DC20 camera DVD 2,2 MP CCD:
The official description of Canon DC20 camera DVD 2,2 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The super-stylish, ultra-slim 2.2 Megapixel DC20 shoots superb digital stills and impressive video direct-to-DVD, with a mini video light and stills flash to keep you shooting well into the night.

Design
At just 47mm wide, the DC20 is delightfully slim. The casing's solid construction adds durability to a surprisingly lightweight body. Key controls are easy to locate and operate.

Direct to DVD
Shoot straight-to-DVD without the need to rewind or fast-forward tape. Thumbnails of each scene let you see at a glance which footage to share or quickly delete. Create playlists and group together favourite scenes and digital stills. Play back on your home cinema after finalising the disc in-camera.

High resolution
A 1/3,9" 2.2 Megapixel CCD sensor captures great quality video and provides enough resolution for detailed photo prints of your digital stills.

DIGIC DV and RGB
The DC20's RGB Primary Color Filter eliminates signal conversion to ensure rich and true colour reproduction. True split path DIGIC DV processing then renders stills and video according to each format's specific requirements for uncompromised quality.

Advanced photo functionality
The DC20 has a digital still camera built in. Special Scene Modes and a flash deliver great photos in tricky lighting conditions. 9-point AiAF auto focus keeps even off-centre subjects clear and sharp. Auto exposure bracketing helps ensure perfect exposures. Capture the pace of action events with Continuous Shooting mode. Put an end to storage worries by writing up to 8,000 images to a single DVD.

PictBridge direct print
Connect direct to any PictBridge compatible photo printer and push the Print/Share button for quality photo prints without a computer.

Hi-resolution 16:9 Widescreen
True 16:9 Widescreen Mode means images will naturally fill a widescreen TV without cropping or stretching.

Short summary description Canon DC20 camera DVD 2,2 MP CCD:
This short summary of the Canon DC20 camera DVD 2,2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC20 camera DVD, 2,2 MP, CCD, 25,4 / 3,9 mm (1 / 3.9"), 6,35 cm (2.5"), LCD, 410 g

Long summary description Canon DC20 camera DVD 2,2 MP CCD:
This is an auto-generated long summary of Canon DC20 camera DVD 2,2 MP CCD based on the first three specs of the first five spec groups.

Canon DC20 camera DVD. Total megapixels: 2,2 MP, Sensor type: CCD, Optical sensor size: 25,4 / 3,9 mm (1 / 3.9"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 40.6 - 406 mm. Compatible memory cards: MiniSD. Camera shutter speed: 1/2-1/2000 s. Display diagonal: 6,35 cm (2.5"), Display: LCD

Image sensor
Total megapixels *
2,2 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 3,9 mm (1 / 3.9")
Optical sensor resolution
2200000 pixels
Effective megapixels (movie)
2 MP
Lens system
Focal length range
40.6 - 406 mm
Optical zoom *
10x
Filter size
2,7 cm
Digital zoom *
200x
Storage
Compatible memory cards *
MiniSD
Shutter
Camera shutter speed
1/2-1/2000 s
Display
Display diagonal *
6,35 cm (2.5")
Display
LCD
Display resolution
123000
Audio
Built-in microphone *
No
Ports & interfaces
PictBridge *
Yes
DV port
No
S-Video in
Yes
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
47 mm
Depth
122 mm
Height
86 mm
Weight *
410 g
Packaging content
Bundled software
MyDVD
Other features
Expansion slots
MiniSD
I/O ports
S-video/AV USB
Resolution
1632 x 1224 pixels
Interface
USB 2.0
Lens system
n/a
Focus
Auto/Manual
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:00:52
Uk has collected 7 expert reviews for Canon DC20 camera DVD 2.2 MP CCD and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:00:35
The pretenders to DVs crown are lining up for battle. One of the first to enter the fray was recordable DVD, with Sony currently the most enthusiastic backer. But Canon has finally joined the ranks with a new DVD camcorder range, currently consistin...
Bottom line The DC20 is easy to use and capable of above-average video quality, but youre paying for the privilege of recording straight to disc. Theres a clear benefit to being able to stick media straight in your DVD player to watch or into your PC for editin...
70%
alphr.com
Updated:
2011-09-25 22:00:39
A well-executed camcorder, but aimed very much at the point-and-shoot user. The DVD-recording system makes it a tad pricey, though, and you cant fit much on each disc The DV camcorder format, dominant for so many years, is now under threat. JVC is pu...
67%
expertreviews.co.uk
Updated:
2011-09-25 22:00:48
Canon has finally released a DVD camcorder, fortunately, it was well worth the wait. Most digital camcorders record onto miniDV tape. To watch your home movies you either have to plug your camcorder into the back of the TV, or transfer your footage o...
100%
Brand Image Product code Product Stock Price from
Canon DC10 camera DVD 1,33 MP CCD Canon DC10 camera DVD 1,33 MP CCD
(show image)
0745B005 DC10 camera DVD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)