location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full HD LCD monitor 243V7QDSB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
243V7QDSB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581742331 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 504422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 12:04:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 243V7QDSB/00 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
243V7QDSB/00_QSG_en_GB (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60,5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - E 18 kWh 14,13 W
Long product name Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

243V7QDSB Full HD LCD monitor
More>>>
Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A perfect all around display with stunning images that stretch from edge-to edge, made easy on the eyes, in a compact slim design.

Short summary description Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips V Line 243V7QDSB/00, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Philips V Line 243V7QDSB/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Philips V Line 243V7QDSB/00. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Less eye fatigue with Flicker-free technology
Less eye fatigue with Flicker-free technology

Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

LowBlue Mode for easy on-the-eyes productivity
LowBlue Mode for easy on-the-eyes productivity

Studies have shown that just as ultra-violet rays can cause eye damage, shortwave length blue light rays from LED displays can cause eye damage and affect vision over time. Developed for wellbeing, Philips LowBlue Mode setting uses a smart software technology to reduce harmful shortwave blue light.

HDMI-ready for Full HD entertainment
HDMI-ready for Full HD entertainment

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. A HDMI cable enables high-quality digital video and audio all transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

SmartContrast for rich black details
SmartContrast for rich black details

SmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

IPS LED wide view technology for image and color accuracy
IPS LED wide view technology for image and color accuracy

IPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays gives you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

Narrow border display for a seamless appearance
Narrow border display for a seamless appearance

The new Philips displays feature ultra-narrow borders which allow for minimal distractions and maximum viewing size. Especially suited for multi-display or tiling setup like gaming, graphic design and professional applications, the ultra-narrow border display gives you the feeling of using one large display.

16:9 Full HD display for crisp detailed images
16:9 Full HD display for crisp detailed images

Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colors expect a true to life picture.

SmartImage presets for easy optimized image settings
SmartImage presets for easy optimized image settings

SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,275 x 0,275 mm
Pixel density
93 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Sync-on-green (SOG)
Yes
Display diagonal (metric)
60,5 cm
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Display sRGB
Yes
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
14,13 W
Power consumption (standby) *
0,5 W
Power consumption (max)
21 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
401644
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
540 mm
Depth (with stand)
209 mm
Height (with stand)
415 mm
Weight (with stand)
3,5 kg
Width (without stand)
540 mm
Depth (without stand)
45 mm
Height (without stand)
325 mm
Weight (without stand)
3,1 kg
Packaging data
Package width
588 mm
Package depth
115 mm
Package height
465 mm
Package weight
4,82 kg
Packaging content
Stand included
Yes
Cables included
HDMI, AC
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
Mercury, PVC/BFR
Other features
On/off switch
Yes
TV tuner integrated
No
Exterior finish type
Textured
Recommended resolution
1920 x 1080 @ 60 Hz
Picture enhancement
SmartImage
Recyclable packaging material
100%
Regulatory Approvals
UKRAINIAN; cETLus; CB; TUV/ISO9241-307; SEMKO; CU-EAC; EAEU RoHS; RCM; CE Mark; FCC Class B; ICES-003; VCCI; KCC; CECP; TUV Cert. — blue light cut-off
Heavy metals free
Hg (mercury), Pb (lead)
LowBlue mode
Yes
Compliance certificates
RoHS
Mean time between failures (MTBF)
50000 h
Certification
UKRAINIAN, cETLus, CB, TUV/ISO9241-307, SEMKO, CU-EAC, EAEU RoHS, RCM, CE Mark, FCC Class B, ICES-003, VCCI, KCC, CECP, TUV Cert. — blue light cut-off
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)