location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by Citadel Gaming Chair
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KY97AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808481017 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 20:48:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC gaming chair
  • - Black
  • - Black, Red
  • - Armrest Hard armrest Adjustable armrest
  • - 5 wheel(s)
Warranty: 1 year limited warranty.
Long product name HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red :
The long product name of HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by Citadel Gaming Chair, 5 wheels, Black
More>>>
HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red:
The official description of HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for gamers, this chair is perfect for marathon gaming sessions. With a comfortable design and racing-style aesthetic – enjoy lasting relaxation while you play.

Short summary description HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red:
This short summary of the HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Citadel Gaming Chair, PC gaming chair, Black, Black, Black, Red, Hard armrest, 4D armrest

Long summary description HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red:
This is an auto-generated long summary of HP OMEN by Citadel Gaming Chair PC gaming chair Black, Red based on the first three specs of the first five spec groups.

HP OMEN by Citadel Gaming Chair. Product type: PC gaming chair, Base colour: Black, Seat colour: Black. Width: 1430 mm, Depth: 620 mm, Height: 590 mm. Package width: 960 mm, Package depth: 730 mm, Package height: 420 mm

Comfort comes first

Supportive design features a spacious seat, extra-thick cushions, and high-back for better posture while gaming.

4D Adjustable armrests

Rotate and adjust armrests up, down, front to back, and side to side to find your perfect position to play.

Striking OMEN design

Sleek, racing style design is complete with unique OMEN accents and colorway.

Adapts to your advantage

Game comfortably with adjustable seat height and tilt that locks in place, plus pillows for lumbar and neck support.

Designed for durability

Built for long-term, rigorous use – this chair supports up to 136 kg (300lbs) with a 5-star steel base.

Features
Product type *
PC gaming chair
Base colour
Black
Seat colour
Black
Backrest colour
Black, Red
Armrest *
Yes
Armrest type
Hard armrest
Adjustable armrest
Yes
Armrest adjustment type
4D armrest
Angle of rotation
360°
Neck rest pillow
Yes
Castor wheels
Yes
Number of wheels
5 wheel(s)
Ergonomics
Headrest
Yes
Ergonomics
Racing wheel/flight stand included *
No
Adjustable pedal plate
Yes
Lumbar pillow
Yes
Adjustable seat height
Yes
Weight & dimensions
Width
1430 mm
Depth
620 mm
Height
590 mm
Height (min)
143 cm
Weight
29 kg
Packaging data
Package width
960 mm
Package depth
730 mm
Package height
420 mm
Package weight
33 kg
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)