JVC logo

JVC GZ-R445DEU Handheld camcorder 2,5 MP CMOS Full HD Orange

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20198
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC GZ-R445DEU Handheld camcorder 2,5 MP CMOS Full HD Orange:
  • - 5H* Long-Life Internal Battery
  • - 5H is the approximate time of continuous recording
  • - Compatible with Portable Battery* and USB Charging
  • - QUAD PROOF Body - 5m Water, Dust, 1.5m Shock, Freeze
  • - 1/5.8-inch 2.5M pixel Back-illuminated CMOS
  • - 40x Optical Zoom / 60x Dynamic Zoom / 200x Digital Zoom
  • - Software provided (for Windows(R))
  • - When used with a portable battery of over 1.0A, 5V and over 5200mAh. Compatibility is not guaranteed for all portable batteries
  • - AVCHD Full HD Recording
  • - 24Mbps High Bit Rate Recording
  • - 10 Megapixel Stills
  • - Simultaneous Full HD Video & 2M Still Shooting
  • - KONICA MINOLTA HD LENS
  • - Auto Wind Cut
  • - Zoom Position Memory
  • - Face Detection
  • - K2 Technology in REC Mode
  • - 37mm Filter Thread
  • - Mobile User Guide optimised for Smartphone viewing
  • - 4GB Built-in Flash memory
  • - Memory Card Slot for SDXC/SDHC/SD
  • - Works with iMovie and Final Cut Pro X
  • - Easy Upload to YouTube / Facebook (HD Compatible)
  • - 3.0" "Frameless" Touch Panel LCD
  • - Pixela Everio MediaBrowser 4 provided (for Windows(R))
  • - Zoom MIC
  • - Intelligent AUTO
  • - Time-Lapse REC
  • - Recording with LCD Monitor Closed
  • - Enhanced Advanced Image Stabiliser
  • - Super LoLux with Back-illuminated CMOS Sensor
Long product name JVC GZ-R445DEU Handheld camcorder 2,5 MP CMOS Full HD Orange:

GZ-R445DEU Memory Camcorder, Orange

Short summary description JVC GZ-R445DEU Handheld camcorder 2,5 MP CMOS Full HD Orange:

JVC GZ-R445DEU, 2,5 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 7,62 cm (3"), LCD

Long summary description JVC GZ-R445DEU Handheld camcorder 2,5 MP CMOS Full HD Orange:

JVC GZ-R445DEU. Total megapixels: 2,5 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 40x, Digital zoom: 200x, Focal length range: 2.9 - 116 mm. Camcorder media type: Memory card, SSD, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 4 GB. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.