location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 5510 All-in-One Printer, Fax, Scanner, Copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3435A#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:05:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: 1 year limited hardwarebacked by HP Customer Care, Service and Support
More>>>
HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier:
The official description of HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 5510 printer/fax/scanner/copier is a versatile device offering a range of productivity-enhancing features. Up to 4800-optimised dpi* printing delivers professional photo quality results, and speeds of up to 17 ppm in laser-quality black or up to 12 ppm in colour mean no waiting around. The automatic document feeder (ADF) handles up to 20 pages for easy and reliable flatbed faxing, scanning and copying, and both faxing and copying can be carried out without a computer connection.

Features

Short summary description HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier:
This short summary of the HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier

Long summary description HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier:
This is an auto-generated long summary of HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier based on the first three specs of the first five spec groups.

HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:55
Uk has collected 1 expert review for HP Officejet 5510 All-in-One Printer, Fax, Scanner, Copier but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%