HP logo

HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD disk array

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
163671
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD disk array:

The new mid-range end-to-end FC RAID array.

HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD disk array:

Disk arrays provide superior storage solutions for mission critical applications

HP data protection solutions

Whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

Whatever your environment or business needs, you have a number of industry-leading HP Surestore disk array solutions from which to choose. Whether you're looking to keep your mission critical applications available during routine backup operations and planned downtime, or through unplanned infrastructure failures, let disk array solutions work for you.

And whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

The eva3000 is a mid-range, high performance and high availability "virtual" RAID storage solution.

The new mid-range end-to-end FC RAID array.

The newest HP StorageWorks Disk Array, is enabled by VersaStor technology.

It is a high performance, high availability "virtual" RAID storage solution serving the intermediate storage needs of the enterprise and for the mid-range storage market.

The HP StorageWorks Enterprise Virtual Array 3000 (eva3000) is the newest HP StorageWorks Disk Array that is enabled by VersaStor technology.

The eva3000 is a high performance, high availability "virtual" RAID storage solution serving the intermediate storage needs of the enterprise and for the mid-range storage market.

The HP StorageWorks Enterprise Virtual Array 3000 (eva3000) is the newest HP StorageWorks Disk Array enabled by VersaStor technology.

The eva3000 is a high performance, high availability "virtual" RAID storage solution serving the intermediate storage needs of the enterprise and for the mid-range storage market.

The eva3000 provides improved storage utilization and scalability while meeting application specific demands for consistently high transaction I/O and MB data rate performance, seamless capacity expansion, instantaneous replication, simplified storage administration and cost effectiveness.

Short summary description HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD disk array:

HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD

Long summary description HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD disk array:

HP StorageWorks EVA3000 2C2D-C HSV100 8 x 72 GB 15K HDD

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.