location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zone Evil ZE550W power supply unit 550 W 20+4 pin ATX ATX Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zone Evil Check ‘Zone Evil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZE550W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZE550W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435459910709
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Zone Evil’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Zone Evil
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zone Evil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zone Evil ZE550W power supply unit 550 W 20+4 pin ATX ATX Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 W 220 - 380 V
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX
  • - Grey
More>>>
Short summary description Zone Evil ZE550W power supply unit 550 W 20+4 pin ATX ATX Grey:
This short summary of the Zone Evil ZE550W power supply unit 550 W 20+4 pin ATX ATX Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Zone Evil ZE550W, 550 W, 220 - 380 V, 20+4 pin ATX, PC, ATX, Grey

Long summary description Zone Evil ZE550W power supply unit 550 W 20+4 pin ATX ATX Grey:
This is an auto-generated long summary of Zone Evil ZE550W power supply unit 550 W 20+4 pin ATX ATX Grey based on the first three specs of the first five spec groups.

Zone Evil ZE550W. Total power: 550 W, AC input voltage: 220 - 380 V. Motherboard power connector: 20+4 pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Grey

Brand Image Product code Product Stock Price from
Zone Evil

Zone Evil ZE-750APFC power supply unit 750 W 20+4 pin ATX ATX Black
(show image)
ZE-750APFC ZE-750APFC 0.00
(excl. VAT)
0 (incl. VAT)