location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 3Y Next Business Day to 5Y Next Business Day
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET440_1535V
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 17:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Covers repair or replacement for manufacturing defects
  • - Onsite support after remote diagnosis
  • - Online and phone support - Monday - Friday during local business hours
Long product name DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s) :
The long product name of DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Upgrade from 3Y Next Business Day to 5Y Next Business Day
More>>>
DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s):
The official description of DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell’s base warranty covers repair or replacement for manufacturing defects. With Onsite Service after remote diagnosis, if Dell's technical experts determine that the situation cannot be resolved remotely, a field support technician will come on-site, usually within 1-2 business days. It’s support when and where you need it — convenient for you.

Dell recommends ProSupport Suite - You need more than basic warranty service to keep your remote employees happy and productive. ProSupport for PCs combines 24x7 direct access to in-region IT experts and onsite next-business-day service with AI-driven, intelligent support to allow you to stay ahead of IT issues and employee frustration. 

*Response times may vary by country and location. Availability and terms of Dell Services vary by region and by-product. Contact a sales representative for details.

Short summary description DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s):
This short summary of the DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3Y Basic Onsite to 5Y Basic Onsite, 5 year(s), 8x5

Long summary description DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s):
This is an auto-generated long summary of DELL 3Y Basic Onsite to 5Y Basic Onsite 5 year(s) based on the first three specs of the first five spec groups.

DELL 3Y Basic Onsite to 5Y Basic Onsite. Number of years: 5 year(s), Service time (hours x days): 8x5

Features
Service type
Basic Onsite
Service included
Parts and Labour
Service time (hours x days)
8x5
Number of years
5 year(s)
Features
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Brand Image Product code Product Stock Price from
DELL 5Y Keep Your HD 5 year(s) DELL 5Y Keep Your HD 5 year(s)
(show image)
PET440_235V 5Y Keep Your Hard Drive
DELL 3Y Keep Your HD 3 year(s) DELL 3Y Keep Your HD 3 year(s)
(show image)
PET440_233V 3Y Keep Your Hard Drive
Country Distributor
Nederland 5 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)