location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PO1520PS 38,1 cm (15") Backpack Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Slim Backpack 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PO-BPS-15-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184162897 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 465202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 19:28:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PO1520PS 38,1 cm (15") Backpack Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 38,1 cm (15") Black, Green
  • - Brand compatibility: Dell
  • - Carrying handle(s) Shoulder strap
  • - Scratch resistant, Water resistant
  • - 558 g
Long product name DELL PO1520PS 38,1 cm (15") Backpack Black, Green :
The long product name of DELL PO1520PS 38,1 cm (15") Backpack Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15", 31.5 x 14 x 42.5 cm, 558 g, Black/ Silkscreen
More>>>
DELL PO1520PS 38,1 cm (15") Backpack Black, Green:
The official description of DELL PO1520PS 38,1 cm (15") Backpack Black, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your laptop, tablet and everyday essentials securely protected within the eco-friendly Dell Pro Slim Backpack 15 (PO1520PS), a slim-fit backpack designed for work and beyond.

Short summary description DELL PO1520PS 38,1 cm (15") Backpack Black, Green:
This short summary of the DELL PO1520PS 38,1 cm (15") Backpack Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PO1520PS, Backpack, 38,1 cm (15"), Shoulder strap, 558 g

Long summary description DELL PO1520PS 38,1 cm (15") Backpack Black, Green:
This is an auto-generated long summary of DELL PO1520PS 38,1 cm (15") Backpack Black, Green based on the first three specs of the first five spec groups.

DELL PO1520PS. Case type: Backpack, Maximum screen size: 38,1 cm (15"), Carrying handle(s), Shoulder strap. Weight: 558 g. Surface coloration: Monochromatic

Earth-friendly, and dependable everyday companion
Earth-friendly, and dependable everyday companion

Keep your laptop, tablet and other essentials securely protected within the eco-friendly Dell Pro Slim Backpack 15 (PO1520PS). Made from earth-friendly solution-dyeing processes that generates 90% less wastewater, 62% less CO2 emissions, and uses 29% less energy than traditional dyeing processes. A water-resistant protective coating, made from reclaimed automobile windshields, ensures your devices will remain dry in wet, stormy weather.

Maximum protection for your devices

Slide your up to 15-inch laptop into the backpack’s built-in, padded sleeve and place your tablet into the dedicated pocket to ensure your devices will be protected wherever your busy day takes you.

Lightweight and comfortable to carry
Lightweight and comfortable to carry

Whether you’re heading out to work or embarking on your next travel adventure, simply grab the lightweight backpack’s padded top handles and be on your way. Sling the backpack over your shoulders to go hands-free. You’ll stay comfortable and cool embraced by the backpack’s “S”-shaped straps that contour your shoulders and an air mesh back panel.

All your everyday essentials at your fingertips

Securely store your important documents and everyday supplies in the backpack’s spacious interior compartment with pockets. Drop keys, coins and other small essentials in the zippered front pocket and carry water bottles or umbrellas within exterior mesh pockets so all your essentials are within reach while you’re on-the-go.

Increase your visibility during low-light hours

Securely store your important documents and everyday supplies in the backpack’s spacious interior compartment with pockets. Drop keys, coins and other small essentials in the zippered front pocket and carry water bottles or umbrellas within exterior mesh pockets so all your essentials are within reach while you’re on-the-go.

Fits most laptops, up to 15-inches
Fits most laptops, up to 15-inches

The Dell Pro Slim Backpack 15 (PO1520PS) holds most Dell laptops, up to 15-inches, for maximum protection wherever your busy day takes you.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
38,1 cm (15")
Case type *
Backpack
Product main colour *
Black, Green
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Protection features
Scratch resistant, Water resistant
Quantity
1
Weight & dimensions
Width
315 mm
Depth
140 mm
Height
425 mm
Weight
558 g
Volume
20 L
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)