location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Mindframe Prime Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Mindframe Prime Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6MF36AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808517235 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2023 00:48:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2022
Product end of life date
Bullet Points HP OMEN by Mindframe Prime Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Gaming Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
  • - Microphone type: Boom
Warranty: HP standard two-year limited warranty
Long product name HP OMEN by Mindframe Prime Headset :
The long product name of HP OMEN by Mindframe Prime Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by Mindframe Prime Headset
More>>>
HP OMEN by Mindframe Prime Headset:
The official description of HP OMEN by Mindframe Prime Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay cool with premium audio
FrostCap technology and passive cooling ear cushions provide comfort during gaming sessions while built in surround sound gives you a truly immersive experience.

Short summary description HP OMEN by Mindframe Prime Headset:
This short summary of the HP OMEN by Mindframe Prime Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Mindframe Prime Headset, Wired, Gaming, 530 g, Headset, White

Long summary description HP OMEN by Mindframe Prime Headset:
This is an auto-generated long summary of HP OMEN by Mindframe Prime Headset based on the first three specs of the first five spec groups.

HP OMEN by Mindframe Prime Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Cable length: 2 m. Weight: 530 g. Product colour: White

Crystal Clear communication

Environmental noise cancelling dual microphones block out background sounds so your squad only hears you.

Powered by OMEN Command Center

Create custom audio EQ settings in OMEN Audio Lab powered by C-Media Xear™ via OMEN Command Center.[2]

Outshine the competition

Control FrostCap cooling technology and customize RGB lighting with OMEN Command Center.

The perfect fit

Self adjusting, suspension headband and breathable, moisture wicking ear cushions with improved padding and oval shape provide lasting comfort.

Adjust on the fly

Be clearly in command with a flip to-mute microphone and on-ear volume control.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product colour *
White
Cable length
2 m
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
202 mm
Depth
217 mm
Height
91 mm
Weight
530 g
Packaging data
Package width
255 mm
Package depth
135 mm
Package height
276 mm
Package weight
1,4 kg
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:11:19
Uk has collected 44 expert reviews for HP OMEN by Mindframe Prime Headset and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
dailystar.co.uk
Updated:
2019-12-02 03:11:18
Hot ears. We've all had the same problem. You're about six hours deep into a weekend gaming session and your lugs start to get steamy and itchy. The massive desktop tower by your feet is churning through the graphics of your AAA title of choice and conseq...
Good HP Omen's FrostCap technology is a genius innovation that delivers. This is a game changer for the steamy-eared gamer, Ergonomic comfortable design, feels great to wear even after hours of use, The 7.1 virtual surround is brilliant for tense shooter...
Bad Missing some basic features, like a 7.1 toggle and extra buttons, Sound quality does not match the price tag. Not for audiophiles, Software is very matter-of-fact and needs fleshing out...
80%
pcgamesn.com
Updated:
2019-12-02 03:11:18
The Omen Mindframe is something notably different in the headset market. Utilising thermoelectric cooling, this novel headset actively chills your lobes. The cooling tech infused into the headset's rather sleek shell is rather impressive too, but, despite...
Bottom line Omen's Mindframe headset is one hell of an idea on paper: stuffing two thermoelectric cooler stuffed into a headset you'd have a hard time discerning from the rest. Yet, despite its technical curiosity, this unique headset simply cannot deliver functional...
50%
goodgearguide.com.au
Updated:
2019-12-02 03:11:19
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
0%
tomshardware.co.uk
Updated:
2019-12-02 03:11:19
When it comes to longer gaming sessions, uncomfortable, toasty ears are something that comes along with the territory. Many headsets claim to remedy this frustrating malady, but just use valves to let air in, rather than providing active cooling. Enter th...
Good Fantastic cooling effect, Great spatial audio, Comfort without compromise and even weight distribution on head...
Bad Unwieldy microphone, Occasional sound leakage...
Bottom line The HP Omen Mindframe gaming headset stands out with tech that keeps your ears cool and has great sound, but its microphone is unwieldy and there is occasional sound leakage...
80%
pcworld.co.nz
Updated:
2019-12-02 03:11:19
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Singapore 1 distributor(s)