location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K50422WW laptop stand Black 43,2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 17” Laptops – Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50422WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896504221 show
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 12:15:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K50422WW laptop stand Black 43,2 cm (17")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Black
  • - Maximum notebook screen size compatibility: 43,2 cm (17")
  • - Foldable Height adjustment
Long product name Kensington K50422WW laptop stand Black 43,2 cm (17") :
The long product name of Kensington K50422WW laptop stand Black 43,2 cm (17"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit® Easy Riser™ Go Adjustable Ergonomic Riser for up to 17” Laptops – Black
More>>>
Kensington K50422WW laptop stand Black 43,2 cm (17"):
The official description of Kensington K50422WW laptop stand Black 43,2 cm (17") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combine the ergonomic benefits of raising your screen height with the technological benefits of increased air circulation for your laptop with the Kensington® SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand. The sleek 2-in-1 design is height and angle adjustable to improve posture, promote proper eye alignment and support neck and shoulder comfort while keeping the laptop's internal components cool. Anti-slip foot pads prevent the stand from sliding forward, padded inserts provide a secure fit for your device, and the slim foldable design is made for travel. Use with an external keyboard and mouse (sold separately). Supports 17” standard and gaming laptops.

Short summary description Kensington K50422WW laptop stand Black 43,2 cm (17"):
This short summary of the Kensington K50422WW laptop stand Black 43,2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K50422WW, Laptop stand, Black, 43,2 cm (17"), TAA, 0 - 180 mm, 241,3 mm

Long summary description Kensington K50422WW laptop stand Black 43,2 cm (17"):
This is an auto-generated long summary of Kensington K50422WW laptop stand Black 43,2 cm (17") based on the first three specs of the first five spec groups.

Kensington K50422WW. Product type: Laptop stand, Product colour: Black, Maximum notebook screen size compatibility: 43,2 cm (17"). Height adjustment range: 0 - 180 mm. Width: 241,3 mm, Depth: 20,3 mm, Height: 330,2 mm

Design
Product type *
Laptop stand
Product colour *
Black
Maximum notebook screen size compatibility
43,2 cm (17")
Non-slip surface
Yes
Certification
TAA
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
0 - 180 mm
Weight & dimensions
Width
241,3 mm
Depth
20,3 mm
Height
330,2 mm
Country Distributor
México 2 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
New Zealand 1 distributor(s)