location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Outpost Mousepad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Outpost Mousepad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6CM14AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808040375 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2022
Product end of life date
Bullet Points HP OMEN by Outpost Mousepad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Black
  • - Surface coloration: Monochromatic
  • - LED backlight
  • - Built-in charger USB powered
Warranty: Two-year limited warranty
Long product name HP OMEN by Outpost Mousepad :
The long product name of HP OMEN by Outpost Mousepad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by Outpost Mousepad
More>>>
HP OMEN by Outpost Mousepad:
The official description of HP OMEN by Outpost Mousepad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reversible mat with hard and soft sides
Choose from a hard or soft anti-fray mat and play at your best. The soft mat provides precise control for low DPI players, while the hard mat delivers smooth movements for high DPI players.
Independent charging area
Charge devices while you play – with an independent, Qi enabled charging area above the actual mousepad.
RGB LED lighting
Bring your battle station together with up to 16.8 million RGB LED color combinations, all programmable through the OMEN Command Center.
Ideal surface from edge-to-edge
Both mat sides deliver a consistent surface texture, which optimizes mouse sensor performance across all areas of the mousepad.

Short summary description HP OMEN by Outpost Mousepad:
This short summary of the HP OMEN by Outpost Mousepad data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Outpost Mousepad, Black, Monochromatic, USB powered, Multi, Gaming mouse pad

Long summary description HP OMEN by Outpost Mousepad:
This is an auto-generated long summary of HP OMEN by Outpost Mousepad based on the first three specs of the first five spec groups.

HP OMEN by Outpost Mousepad. Width: 346 mm, Depth: 344 mm. Product colour: Black, Surface coloration: Monochromatic, Built-in charger, USB powered, Backlight colour: Multi, Gaming mouse pad

Reversible mat with hard and soft sides

Choose from a hard or soft anti-fray mat and play at your best. The soft mat provides precise control for low DPI players, while the hard mat delivers smooth movements for high DPI players.

Independent charging area

Charge devices while you play – with an independent, Qi enabled charging area above the actual mousepad.

RGB LED lighting

Bring your battle station together with up to 16.8 million RGB LED color combinations, all programmable through the OMEN Command Center.

Ideal surface from edge-to-edge

Both mat sides deliver a consistent surface texture, which optimizes mouse sensor performance across all areas of the mousepad.

Performance
Surface coloration *
Monochromatic
Gaming mouse pad *
Yes
Wrist rest *
No
LED backlight
Yes
Backlight colour
Multi
USB powered
Yes
Built-in charger
Yes
Product colour *
Black
Weight & dimensions
Width *
346 mm
Depth *
344 mm
Weight & dimensions
Thickness
1,05 cm
Weight
690 g
Cable length
1,2 m
Height
10,5 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
397,5 mm
Package depth
430 mm
Package height
39,5 mm
Package weight
1,28 kg
Other features
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:35:07
Uk has collected 1 expert review for HP OMEN by Outpost Mousepad but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)