location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-P1000CWA show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black, White
  • - 17,8 cm (7") 1024 x 600 pixels
  • - ARM Cortex-A 1 GHz
  • - Card reader integrated
  • - 3G Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 4000 mAh
  • - Android
Long product name Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White :
The long product name of Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Tab - 7.0" TFT Touchscreen, ARM Cortex A8 1 GHz, 16 GB + microSD max. 32GB, 3.2M + 1.3M Camera, GSM 850/900/1800/1900, 802.11b/g/n, Bluetooth 3.0, USB, Android 2.2 (Froyo)
More>>>
Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White:
The official description of Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung GALAXY Tab brings together all of Samsung’s leading innovations to provide users with more capabilities while on the move. Consumers are able to experience PC-like web-browsing and enjoy all forms of multimedia content on the perfectly sized 7-inch display, wherever they go. Moreover, users can continuously communicate via e-mail, voice and video call, SMS/MMS or social network with the optimised user interface.

“Samsung recognises the tremendous growth potential in this newly created market and we believe that the Samsung GALAXY Tab brings a unique and open proposition to market. There is a new and emerging consumer demand that Samsung can satisfy since mobile is in our DNA. This demand continues to grow and develop as users tap its limitless potential,” said Simon Stanford, Head of Mobile, Samsung UK and Ireland. “The Samsung GALAXY Tab has been designed to enable consumers to maximise their online experience wherever that may be. The Samsung GALAXY Tab is pushing the market in new directions and Samsung believes this is only the beginning of its innovations as pioneers in smart media devices.”

A new concept of mobility for media

As a new category of device, the Samsung GALAXY Tab brings a wealth of mobile experiences. Its striking 7-inch TFT-LCD display delivers exciting mobile experience for watching films, viewing pictures, e-reading or sharing documents. In design, its light (380g) build provides perfect portability, with its svelte dimensions making it easy to grip and use. Supporting the latest Adobe Flash Player 10.1, the Samsung GALAXY Tab fully supports swift, seamless viewing of every single page of the web.

The ‘Readers Hub,’ Samsung’s unique e-reading application, provides easy access to a vast digital library – from classical literature to the latest bestsellers and reference materials. At the same time, Samsung unveils ‘Media Hub,’ a gateway to a world of films and videos, and ‘Music Hub,’ an application giving access to a wide range of music tunes.

The Samsung GALAXY Tab has made rich communication truly mobile; it presents a level of converged technology that moves beyond mobile or PC to an entirely new category. Users have new powers to consume, create and communicate from wherever they are.

Powerful, always-on communication

With 3G HSUPA connectivity, 802.11n Wi-Fi, and Bluetooth® 3.0, the Samsung GALAXY Tab enhances users’ mobile communication on a whole new level. Video conferencing and push email on the large 7-inch display make communication more smooth and efficient. For voice telephony, the Samsung GALAXY Tab turns out to be a perfect speakerphone on the desk, or a mobile phone on the move via Bluetooth® headset.

Powered by a Cortex A8 1.0GHz application processor, the Samsung GALAXY Tab is designed to deliver high performance whenever and wherever you are. At the same time, HD video content is supported by a wide range of multimedia formats (DivX, XviD, MPEG4, H.263, H.264 and more) which maximises the joy of entertainment.

While a front-facing camera allows for face-to-face video telephony over 3G, a rear-facing camera captures still images and video that you can edit, upload and share, all without any hassle. As online content and creativity explodes, the Samsung GALAXY Tab is the best portable solution for every lifestyle that needs a constant connection.

Short summary description Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White:
This short summary of the Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab P1000, 17,8 cm (7"), 1024 x 600 pixels, 1 GHz, Android, 380 g, Black, White

Long summary description Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White:
This is an auto-generated long summary of Samsung Galaxy Tab P1000 3G ARM Cortex-A 17,8 cm (7") Android Black, White based on the first three specs of the first five spec groups.

Samsung Galaxy Tab P1000. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Processor frequency: 1 GHz, Processor family: ARM Cortex-A. Card reader integrated. Weight: 380 g. Operating system installed: Android. Product colour: Black, White

Display
Display diagonal *
17,8 cm (7")
Display resolution *
1024 x 600 pixels
Display number of colours
16.78 million colours
Processor
Processor family *
ARM Cortex-A
Processor frequency *
1 GHz
Storage
Card reader integrated *
Yes
Graphics
Graphics card
PowerVR SGX540
Audio
Built-in microphone
Yes
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity
1
Microphone in
No
Headphone out
Yes
DC-in jack
No
Design
Form factor *
Slate
Product colour *
Black, White
Performance
GPS (satellite)
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4000 mAh
Media formats
Audio formats supported
AAC, MP3, OGG, WAV, WMA
Weight & dimensions
Width
121 mm
Depth
12 mm
Height
190 mm
Weight
380 g
Other features
Dimensions (WxDxH)
121 x 11,98 x 190 mm
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Docking connector
No
Source Testseek summary Average rating
Reviews
Updated:
2011-11-02 02:26:06
Uk has collected 269 expert reviews for Samsung Galaxy Tab P1000 3G ARM Cortex-A 17.8 cm (7") Android Black, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2011-11-02 02:25:50
Released last year, Samsung's Android-based Galaxy Tab is still the smallest around, with a screen of just 7in and an overall diagonal of just 8.5in. Not only is it lighter than Apple's equivalent-spec iPad 2 (at just 380g, it's a whopping 228g lighte...
Good Small for a tablet; 3G phone functions; comprehensive media file support...
Bad Occasional freeze; wide bezel around screen; smartphonecentric OS.
Bottom line It may now be selling for a far more palatable price, but £300 is still a lot to pay for an entry-level tablet still in the shadow of the iPad. That said, it's both easier to carry and more comfortable to use than Apple's tablets, though - Flash video...
80%
gadgetspeak.com
Updated:
2011-11-02 02:25:50
Not quite an iPad but still a lovely piece of kit. The screen is that much smaller but of course it will fit in a larger pocket that – unless it’s a poacher’s one – the iPad will not, it is however an office on the move as even without wireless you sti...
76%
tracyandmatt.co.uk
Updated:
2011-11-02 02:25:53
booklet Warranty booklet 16gb MicroSD card Usb Cable Power charger Samsung in-ear headphones with built-in mic. Samsung Galaxy Tab. ARM Cortex A8 "Hummingbird" 1 GHz 7" 600 x 1024 Capacitive display 512mb ROM 512mb RAM 16gb onboard stora...
Bottom line This is very much a product of our times. On the one hand it's a Tablet PC, on the other it's an oversized phone. For many an oversized phone is enough to satisfy their needs, much like the Dell Streak. Some rarely use their air time for phone calls an...
0%
digitalversus.com
Updated:
2011-11-02 02:25:55
Organisation of contacts is via an in-house system specially set-up for the Tab. The list of contacts is in the traditional two-column system: one with names, the other with their details (numbers, email addresses, history, Facebook profile). A nice, c...
Good Good overall responsiveness, High performance HD video, Efficient design, seriously good finish, AndroidMarket availability, Perfect format for mobile gaming...
Bad Where's the AMOLED?, Making calls not all that practical, Handling with single hand impractical, Photo sensor not up to the quality of the tablet, Web browser too slow...
Bottom line We think Samsung has struck the right compromise between mobility and and screen size. Undeniable processor power combined with the odd technical hitch mean the Galaxy Tab is a bit of a halfway house however. HD playback is impeccable and the gaming po...
80%
whathifi.com
Updated:
2011-11-02 02:25:55
For when a smartphone screen is too small and a laptop too cumbersome, enter the tablet – a touchscreen multi-tasker to keep you entertained or informed anywhere. 's Galaxy Tab is a smaller yet far more feature-packed alternative to Apple's .While the...
Good 3G and wi-fi as standard, packed with features, decent earbuds, easy to pocket/hold...
Bad Reflective screen, lack of HD apps/downloads, 3G restrictions, tough competition...
80%
letsgomobile.org/en
Updated:
2011-11-02 02:25:56
T he tablet concept has already existed for a while, but the tablet only really broke through with the arrival of Apple’s flagship, the iPad. The iPad appeals to a large group of users, the majority of which are consumers. Although Apple has gotten a h...
Bottom line After having used the Samsung Galaxy Tab for a while, it has become clear to us that the Tab is an all-round tablet with specifications that you would expect from a modern tablet. It also shows us the difference with the iPad, for example. The compa...
79%
computeractive.co.uk
Updated:
2011-11-02 02:25:57
MORE: click here to view our video comparison of the Samsung Galaxy Tab and the Novatech nTabletThere’s no doubt that the Samsung Galaxy Tab is an impressive tablet computer, but given the rather hefty price tag, its shortcomings become big problems. T...
Good Small; supports Flash; doubles as a phone...
Bad Overpriced; Android is poor on tablets; lack of decent software...
Bottom line A decent tablet but it’s very expensive and has little software that comes close to justifying the price...
60%
v3.co.uk
Updated:
2011-11-02 02:25:57
MORE: click here to view our video comparison of the Samsung Galaxy Tab and the Novatech nTabletThere’s no doubt that the Samsung Galaxy Tab is an impressive tablet computer, but given the rather hefty price tag, its shortcomings become big problems. T...
Good Small; supports Flash; doubles as a phone...
Bad Overpriced; Android is poor on tablets; lack of decent software...
Bottom line A decent tablet but it’s very expensive and has little software that comes close to justifying the price Good points Small; supports Flash; doubles as a phone Bad points Overpriced; Android is poor on tablets; lack of decent software...
60%
theregister.co.uk
Updated:
2011-11-02 02:26:00
The buzz surrounding Apple’s iPad has prompted a rush of me-too tablets hoping to combine its up-to-the-minute spec, with practicality and usability. Unlike the iPad, Samsung’s much-anticipated Galaxy Tab also has the advantage of being a phone, and a...
Bottom line The Tab may not quite match the iPad for luxurious ease of use or build quality, but shop around and you'll soon find it for £40 less than Apple's cheapest 3G version. However, it is more expensive than the entry level Wi-Fi-only iPad. Even so, the sm...
75%
3g.co.uk
Updated:
2011-11-02 02:26:02
The Galaxy Tab has just about every feature you could imagine on a device - sometimes you pay for this in a drop in performance quality. It's not the most perfect tablet but it has plenty to offer anyone who likes to get in at the start of something...
Good Compact size is great for portability and using the device onehanded; video calls; Android 2.2 is powerful and easy to customise; the touchscreen reacts well and has an intuitive keyboard; support for a decent range of video formats; excellent ereading app and store...
Bad Scrolling was occasionally sluggish; rather clumsy movie and music player interfaces; some features less intuitive than others...
Bottom line This is Android's first major tablet and it has some of the usual hiccups in ease of use that will be familiar to Android users, however, the handset is powerful and has a fantastic range of features...
80%
v3.co.uk
Updated:
2011-11-02 02:26:02
The Samsung Galaxy Tab went on sale in the UK in November, and while it may feel as though we’ve been bombarded with new tablet models this year, this is one of the few devices actually available to purchase at present.The Tab runs Android 2.2 and is c...
Good Android 2.2; lightweight; speedy for browsing, screen rotation and other tasks; battery life...
Bad Price; zoom in and out could be jerky...
Bottom line The Samsung Galaxy Tab is a worthy rival to the Apple iPad. Android 2.2 is a great operating system, it adds a camera and phone capability, and the battery life is excellent. The Tab is also a good size and weight to hold over long periods, and text i...
80%
trustedreviews.com
Updated:
2011-11-02 02:26:03
Read our review of the latest 2011 slim Samsung Galaxy Tab 10.1 - thinner and lighter than the iPad 2 ! At times one of the toughest aspects to writing a review is working out which category it should be listed in. The Samsung Galaxy Tab presents a slight...
Good Excellent build quality, Small, Supports Full HD 1080p playback...
Bad Tricky to handle, Expensive, Narrow viewing angles...
Bottom line For a start the Tab is slippy in hand. Having removed the front and rear plastic covers I spent time looking for another mystery packing layer, it didn't exist and for a device meant to be carried in one hand it can feel precarious at times. A Kindle 3G i...
60%
siliconrepublic.com
Updated:
2011-11-02 02:26:03
The Galaxy Tab, which was provided by Carphone Warehouse, is 7 inches long and weighs 380g, making it a slim and light tablet – more so than the iPad. It has a vivid Super TFT screen and comes equipped with a SIM card slot, a microSD slot that supports up...
Bottom line The Galaxy Tab, which was provided by Carphone Warehouse, is 7 inches long and weighs 380g, making it a slim and light tablet – more so than the iPad. It has a vivid Super TFT screen and comes equipped with a SIM card slot, a microSD slot that supports...
0%
zdnet.co.uk
Updated:
2011-11-02 02:26:03
Apple has had the tablet market to itself for a while, but that's about to change with the arrival of an array of Android-based devices. There are several on the way, in various different sizes, starting at around £100. The first to arrive for a full r...
Good Superb 7in. display, Some clever tweaks to Android 2.2, Solid build quality, Responsive capacitive touchscreen, Flash 10.1 support...
Bad Battery life could be better, Poor camera, Proprietary connector for charging/PC connection, Expensive...
Bottom line The Samsung Galaxy Tab is not a large tablet like the iPad, nor is it a pocketable device like many Android smartphones. It sits in between the two. It functions well as a media player, could be used for mobile email and document creation, and its cale...
77%
itpro.co.uk
Updated:
2011-11-02 02:26:03
0The Samsung Galaxy TabThe Samsung Galaxy Tab is the most highly anticipated of the many Android tablets announced in the wake of the Apple iPad and it's not hard to see why. Its glossy black and white plastic appearance wouldn't look out of p...
Bottom line We wanted to like the Samsung Galaxy Tab, hoping it would have all the strengths of the Pad, but none of its weaknesses. We loved its slender, lightweight and attractive design. The microSD card slot is undeniably useful. The bundled apps, although rou...
67%
gadgetshow.channel5.com
Updated:
2011-11-02 02:26:03
Since the launch of the Apple iPad, several manufacturers have tried to get in on the tablet action, with Samsung being the latest. The Galaxy Tab is a lot more compact than Apple's offering, but it has the potential to be even better. The goodThe Sams...
Good The Samsung Galaxy Tab is the latest tablet to hit the market, and it has a lot going for it. At 7 inches, it's more compact than the Apple iPad, and it's easier to carry it around with you. Granted, it's still too large to fit in most pockets, but it'll slip into the smallest of bags, and fits perfectly in the hand. The Tab runs the same Android operating system as many of the latest smartphones...
Bad At over £500, the Samsung Galaxy Tab is even more expensive than the Apple iPad, and it's a serious amount of money for a toy. It's not so good for work use – it's not quite big enough for presentations, for instance, and the onscreen keyboard is also more cramped than the Apple iPad's.
Bottom line Whether you'll like the Samsung Galaxy Tab or not depends purely on what you want in a tablet. If it's a device for both work and play, the Apple iPad – with its bigger onscreen keyboard, or the Dell Streak – with Bluetooth keyboard compatibility, are...
100%
alphr.com
Updated:
2011-11-02 02:26:03
"It's going to cost how much?" Given the number of times we've heard that this week, there's really no other way to begin a review of the Samsung Galaxy Tab than with its pricing. Yes, Samsung is asking you to part with £599 inc VAT for the 32GB versio...
Bottom line We suspect the Samsung Galaxy Tab will be the best of the Android 2.2 tablets, but it lacks the slickness of an iPad and is far too expensive...
67%
expertreviews.co.uk
Updated:
2011-11-02 02:26:03
With the Galaxy Tab, Samsung is hoping to prove that Android can make a tablet computer that's as slick and easy to use as the Apple iPad. It could be a tough initial sell, particularly as Steve Jobs has recently hit out at 7in tablets, saying that the...
Bottom line The combination of Android and Samsung's hardware makes this tablet at least as good as the iPad, but the relatively high price could be hard to swallow...
80%
pocket-lint.com
Updated:
2011-11-02 02:26:03
Tweet The Samsung Galaxy Tab has, for many, been held up as the hero Android tablet. The anticipation surrounding this piece of hardware seems to have reached fever pitch, leaving the likes of Archos, with its cheaper offerings, scratching its heads...
Good Video support, Android 2.2, microSD card slot, a fully-featured tablet, GPS, Flash video, landscape and portrait support in many native apps...
Bad No Micro-USB, Samsung's content offerings seem a little uninspiring, price, camera and video both a little weak, seems a little slow alongside smartphone brothers, All Share didn't work...
Bottom line In summary, the Samsung Galaxy Tab isn’t quite the Android tablet we want. It has some very nice features, but there is plenty to improve on at this price pointKey specs3 megapixels, 3.5mm jack, 3G, Android, Bluetooth, GPRS, GPS, GSM, HSDPA, Li-ion bat...
80%
techradar.com
Updated:
2011-11-02 02:26:04
The Samsung Galaxy Tab is the first major tablet release since the Apple iPad launched about five months ago.It's been a long time coming, too. The Galaxy Tab was one of the all-time worst kept secrets in tech until it was finally unveiled at Berlin's...
Good Nice size, Solid build, Android 2.2, Excellent connectivity...
Bad Nice size, Solid build, Android 2.2, Excellent connectivity...
Bottom line The Samsung Galaxy Tab is the first major tablet release since the Apple iPad launched about five months ago.It's been a long time coming, too. The Galaxy Tab was one of the all-time worst kept secrets in tech until it was finally unveiled at Berlin's...
60%
electricpig.co.uk
Updated:
2011-11-02 02:26:04
The Samsung Galaxy Tab is the first slate since the iPad that really made us sit up and take note on launch. In between all the cruddy, cheap Android tablets with resistive touchscreens and no core Google apps, the Samsung Galaxy Tab stuck out like...
Good Nippy, convenient, Google apps...
Bad £550? I could buy an iPad and have money left over for an Apple TV...
Bottom line The Samsung Galaxy Tab is a great gadget, so long as one of your requirements isn’t a real purpose...
80%
T3.com
Updated:
2011-11-02 02:26:04
The Samsung Galaxy Tab has attracted a lot of attention as the first serious challenger to the . Running the current version of Android (2.2 or Froyo), the 7-inch plastic-encased tablet is notably smaller than the iPad but that also means it’s a com...
80%
techadvisor.co.uk
Updated:
2011-11-02 02:26:06
The Samsung Galaxy Tab is a 7-inch Google Android slate PC. While we've been hearing about the rush of Android tablets for some time now, the Galaxy Tab is the first high-end Android tablet to hit the market and thus the first real contender to the A...
Bottom line Samsung's Galaxy Tab is just the beginning of Android's entry into the tablet battle. Motorola is expected to have a high-end Android tablet on the market sometime in the coming months; the latest rumours point to it being a 10-inch device with Google...
70%
pcworld.co.nz
Updated:
2011-11-06 00:03:31
#5 in our 2011 Tablet Countdown.Samsung's Galaxy Tab is a cute little tablet, with a white back and a 7-inch form factor. Unlike its bigger, newer sibling, the Galaxy Tab 10.1v, it’s not running Android’s new tablet-optimised operating system, but an o...
0%
Zdnet.com.au
Updated:
2011-11-06 00:03:33
Hot on the heels of Apple's iPad, Samsung has released a tablet computer of its own, and just in time for Christmas. Not since the space race of the 1960s has there been such eagerness to create so specific a class of technology, leaving in its wake s...
Good Great size and weight, Good performance, LCD screen is adequate, Preinstalled Swype and navigation...
Bad Expensive...
Bottom line While the Galaxy Tab isn't cheap, it delivers the Android experience on a big screen without being too large or heavy, and offers a great experience for lovers of multimedia.
80%
smh.com.au
Updated:
2011-11-06 00:03:35
Advertisement: Story continues below Samsung's Galaxy Tab. The Samsung Galaxy Tab may just be the first real challenger to Apple's iPad tablet. Even though it may be touted as a touchscreen computer, it’s actually a phone too - that is if yo...
80%
hereshow.ca
Updated:
2011-11-06 00:03:35
Every gadget has a story to tell, you just need to spend a little time playing with it to hear it. The Samsung Galaxy TAB has a very simple tale. It's an Android smartphone, but twice the size. Just weeks away from its Canadian launch, I was able to ge...
0%
pcauthority.com.au
Updated:
2011-11-06 00:03:35
"It's going to cost how much?" Given the number of times we've heard that this week, there's really no other way to begin a review of the Samsung Galaxy Tab than with its pricing. Yes, Samsung is asking you to part with $999 for the 16GB model. Or, to...
Bottom line Widely expected to be the main challenger to the iPad, read our full verdict on the 7in Samsung Galaxy Tab...
67%
gadgetguy.com.au
Updated:
2011-11-06 00:03:35
Apple’s iPad dominates the tablet space, but with next week’s release of the Galaxy Tab, Samsung has something that might just bring the fight. The Samsung Galaxy Tab has impressive looks and specs. It’s decked out with a huge 7 inch capacitive...
0%
channelnews.com.au
Updated:
2011-11-06 00:03:36
The new Samsung Galaxy Tab Tablet is better than the iPad, let me explain.Having used the iPad for several weeks one is able to really get a feel for the value of the device. Where at first I carried the iPad around in my bag, I now use it for reading...
Good Overall this device is way ahead of the iPad and I think we are in for a brutal tablet battle, missing in action is set to be Microsoft who are being overlooked in the tablet market by their traditional partners like Toshiba, Dell, Acer and Lenovo who are all developing Google Android based devices.
Bad The weakness of the Galaxy Tab is the lack of HDMI and 1080p which would have made it a great device for plugging into TV?s in hotels or at home to watch a video or full movie.
90%
smarthouse.com.au
Updated:
2011-11-06 00:03:36
Having used the iPad for several weeks one is able to really get a feel for the value of the device. Where at first I carried the iPad around in my bag, I now use it for reading, playing Scrabble and accessing content at home. I have also configured it...
Good Overall this device is way ahead of the iPad and I think we are in for a brutal tablet battle, missing in action is set to be Microsoft who are being overlooked in the tablet market by their traditional partners like Toshiba, Dell, Acer and Lenovo who are all developing Google Android based devices.
Bad The weakness of the Galaxy Tab is the lack of HDMI and 1080p which would have made it a great device for plugging into TV’s in hotels or at home to watch a video or full movie.
90%
trustedreviews.com
Updated:
2011-11-10 01:13:34
While Samsung may still be facing difficulties actually shipping its Android tablets thanks to interference from Apple, the company is churning out some impressive looking hardware. The latest addition to Samsung's Android tablet directly replaces last ye...
Bottom line While the lack of microUSB is a concern and the build isn't quite as solid as an iPad, the Samsung Galaxy Tab 7.7in is nevertheless a seriously impressive tablet. If you're looking for a smaller alternative to the 9in and 10in tablets, this looks to be...
0%
ausdroid.net
Updated:
2011-11-10 01:13:38
The Samsung Galaxy Tab is a sight for sore eyes amongst the truck-load of cheap & dodgey Android Tablets that haven become available over the recent months. Samsung have worked exceptionally hard to get Android 2.2, along with TouchWiz, working on a Ta...
Bottom line I love the Galaxy Tab, I really do. It’s the first device that I’ve reviewed and actually thought “wow, I would go out and spend money on this thing”. But that’s where an all new problem starts. This thing will set you back , which if you’re slightly l...
0%
uk.hardware.info
Updated:
2014-02-16 01:17:16
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
coolsmartphone.com
Updated:
2014-03-20 02:24:46
The Samsung Galaxy Tab has been around for a little while now and along with the Apple iPad started a new craze of tablet devices to keep people connected on the move. I first got hands on the Tab last October at a Three event in London and was really...
0%
techsmart.co.za
Updated:
2014-03-20 02:24:46
Clearing one million units in one month, the Galaxy Tab is the fiercest competition for Apple’s iPad yet (at least between all the tablets currently in SA). And it’s no surprise, since the Tab incorporates a number of offerings which Apple chose to ign...
0%
knowyourmobile.com
Updated:
2014-03-20 02:24:47
A whole horde of Android-based tablets were announced following the successful launch of the Apple iPad. The Samsung Galaxy Tab is not only the first of these Android tablets to actually go on sale, but it’s also one of the most hyped and eagerly awai...
Good Lightweight, broad video file format playback, generally comfortable keyboard, battery life...
Bad Sluggish interface, incomplete or frustrating-to-use software features, no USB or HDMI ports...
Bottom line The Samsung Galaxy Tab is a lot like Christmas. After all the anticipation, in reality it’s a bit of a let down. Although the Tab is a sturdy, slender, lightweight and attractive tablet, it could be easier to hold. The Tab’s small size, which makes it...
60%
stuff.tv
Updated:
2014-03-20 02:24:47
Video review: The first serious challenge to the iPad puts up a good fight, but holes in Android’s armour counter its technical prowess...
Good Stonkingly good screen, Magazine UI has really come into its own, Easy to hold, solid build...
Bad The iPad Mini 2 is now much cheaper, Some UI lag, Google Play apps aren't tablet optimised...
80%
telegraph.co.uk
Updated:
2014-03-27 01:30:11
The Samsung Galaxy Tab 7 features the option to purchase books, music and games from Samsung directly, featuring several exclusive releases which will be unavailable through the alternative Google Play store.Currently the Galaxy Tab 7 retails at around...
0%
thunderbaylive.com
Updated:
2014-08-16 03:33:30
Expert video review...
0%
pinoytechblog.com
Updated:
2016-11-24 07:09:08
Samsung has quite an impressive line-up of Android devices that has fitted to a lot of consumer pockets around the world. And with the dawn of tablet PCs as sparked by Apple's iPad, Samsung has dived in to have a piece of the limelight with their smaller...
Bottom line The Samsung Galaxy Tab is by all means a great tablet device. It's not just a promising tablet but can rather be the most coveted device for a lot of people. The Tab have come short of Apple's iPad's size (the latter having a bigger screen display), very...
0%
soyacincau.com
Updated:
2016-11-24 07:09:08
From the makers of the iPad 2 drop test , we have a new drop test video pitting the Apple tablet against the Motorola Xoom and the evergreen Samsung Galaxy Tab 7.Both the Xoom and Galaxy Tab have screens strengthened with Gorilla Glass while the iPad is a...
0%
cgena.com
Updated:
2016-11-24 07:09:09
Samsung is redefining standards by bringing us a 7-inch touchscreen phone offering an Android experience of 'galactic' proportions. Not to be overshadowed by the prevalence and popularity of the , the is an innovation of its own with its commendable...
Good Comfortable build, versatility because of the screen size...
Bad No USB host support, average audio quality...
Bottom line The name Galaxy now makes sense in Samsung line of Android-based phones. It now stands for phones that are literally and figuratively massive, expansive, and stellar. The Samsung Galaxy Tab is not a full tablet computer but it certainly stands as a c...
84%
tbreak.ae
Updated:
2016-11-24 07:09:09
Is it a worthy competitor to the iPad? When the Apple iPad first came out, I’ll admit that I was fascinated by it. Whether I was actually going to buy one or not was another story, but the way it was presented and marketed was fantastic. After all, it...
Bottom line Although the Galaxy Tab is a good device, it just didn’t live up to my expectations When the Apple iPad first came out, I’ll admit that I was fascinated by it. Whether I was actually going to buy one or not was another story, but the way it was presen...
70%
Mobile88.com
Updated:
2016-11-24 07:09:09
Samsung has done well to include applications such as e-mail, calendar and contacts that take advantage of the Tablet's larger screen size. However, it is clear to see that the Android platform isn't optimised for a Tablet environment with many applications functioning just as they do on a smaller screen Android...
Good Great Internet browsing experience; HD video recording; good for reading ebooks; good speakers.
Bad Too bulky to use as a phone; many applications not ­optimised for Tablet form; 3megapixel camera isn't greEndat; expensive.
Bottom line The Samsung Galaxy Tab certainly lives up to the expectations of those who are seeking a speedy Tablet that offers web browsing, e-mail and HD video playback. Its compact size makes it very convenient to carry around and can be whipped out at a moment...
0%
thestar.com.my
Updated:
2016-11-24 07:09:09
Does the Galaxy Tab live up to ­everyone's expectations as a serious competitor to the iPad? Find out here. THERE'S no denying that Android Tablets are the flavour of the day as most consumer electronics companies hurry to get their own Tablets out...
Good Great Internet browsing experience; HD video recording; good for reading e-books; good speakers.
Bad Too bulky to use as a phone; many applications not ­optimised for Tablet form; 3megapixel camera isn't greEndat; expensive.
Bottom line The Samsung Galaxy Tab certainly lives up to the expectations of those who are seeking a speedy Tablet that offers web browsing, e-mail and HD video playback. Its compact size makes it very convenient to carry around and can be whipped out at a moment...
70%