APC logo

APC SRT1500RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211447
Info modified on:
10 Oct 2024, 17:53:33
Warranty:
3 years
Long product name APC SRT1500RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1500 W:

1.5 kW, 1.5 kVA, 2U, 6x IEC 320 C13, 230V, 50/60Hz, 3:1, RJ-45 Serial, Smart-Slot, USB, 432 Joules

APC SRT1500RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1500 W:

High density, double-conversion on-line power protection with scalable runtime
Includes: CD with software, Comms cable, Country-specific detachable power cord, Documentation CD, Installation guide, Network Management Card, Rack Mounting brackets, Rack mounting hardware, Rack Mounting support rails, Temperature Probe, USB cable, Warranty card

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

ECO Mode
Operating mode that by-passes unused electrical components in good power conditions to achieve high operating efficiency without sacrificing protection

LCD graphics display
Text and mimic diagrams that display modes of operation, system parameters and alarms.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS power overload or fault.

Scalable runtime
Allows additional run time to be quickly added as needed.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

LED status indicators
Quickly understand unit and power status with visual indicators.

Serial connectivity
Provides management of the UPS via a serial port.

InfraStruXure Manager Compatible
Enables centralized management via the APC InfraStruXure Manager.

SmartSlot
Customize UPS capabilities with management cards.

Network manageable
Provides remote power management of the UPS over the network.

Flash upgradeable firmware
Install maintenance releases of firmware remotely using FTP.

Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Predictive failure notification.
Provides early-warning fault analysis ensuring proactive component replacement.

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Audible alarms
Provides notification of changing utility power and UPS power conditions

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Cold-start capable
Provides temporary battery power when the utility power is out.

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse. (Not available on Wall Tap SKUs)

Short summary description APC SRT1500RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1500 W:

APC SRT1500RMXLI-NC, Double-conversion (Online), 1,5 kVA, 1500 W, Sine, 50 V, 150 V

Long summary description APC SRT1500RMXLI-NC uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1500 W:

APC SRT1500RMXLI-NC. UPS topology: Double-conversion (Online), Output power capacity: 1,5 kVA, Output power: 1500 W. Serial interface type: RJ-45. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Battery life (max): 5 year(s). Form factor: Rackmount, Product colour: Black, Cable length: 1,83 m. Width: 432 mm, Depth: 505 mm, Height: 85 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.