location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 400 backpack Black/Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Backpack 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6EU57AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808222467 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 14:56:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Pavilion Gaming 400 backpack Black/Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mesh pockets on each side for a water bottle or umbrella
  • - Protect your gear from the elements with a rugged, water-resistant exterior
  • - Carry it all comfortably with a padded, mesh back panel for air flow and ergonomic shoulder straps
  • - Designed to conveniently stack on top of luggage with its trolley handle pass-through
  • - Stay safe and be seen at night with reflective trim and accents
Long product name HP Pavilion Gaming 400 backpack Black/Green :
The long product name of HP Pavilion Gaming 400 backpack Black/Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Gaming Backpack 400
More>>>
HP Pavilion Gaming 400 backpack Black/Green:
The official description of HP Pavilion Gaming 400 backpack Black/Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access your gear. Anywhere.
Designed for those who game anywhere and everywhere, the HP Pavilion Gaming Backpack 400 features a water-resistant exterior, comfortable fit, and spacious compartments for all your gaming gear, including laptops up to 15.6" (39.62 cm) diagonal.

Short summary description HP Pavilion Gaming 400 backpack Black/Green:
This short summary of the HP Pavilion Gaming 400 backpack Black/Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming Backpack 400, 39,6 cm (15.6"), Notebook compartment

Long summary description HP Pavilion Gaming 400 backpack Black/Green:
This is an auto-generated long summary of HP Pavilion Gaming 400 backpack Black/Green based on the first three specs of the first five spec groups.

HP Pavilion Gaming Backpack 400. Product main colour: Black/Green, Coloration: Monochromatic, Maximum screen size: 39,6 cm (15.6"). Width: 310 mm, Depth: 160 mm, Height: 455 mm. Package width: 310 mm, Package depth: 160 mm, Package height: 455 mm

Ultimate organization

Store more with icon labeled slots for 15.6" (39.62 cm) diagonal laptop, tablet, phone, mouse, and writing utensils.

Holds your headset and more

Features a strap to securely hold your headset in place and a zippered pocket for other accessories.

Keep your essentials close

Front zipper pocket makes it quick and easy to access essentials like your phone, keys, and wallet.

Features
Product main colour *
Black/Green
Coloration
Monochromatic
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39,6 cm (15.6")
Exterior pockets
Front pocket, Side pocket
Zipper pocket(s)
Yes
Shoulder strap
Yes
Handle(s)
Yes
Water-repellent
Yes
Reflective elements
Yes
Features
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
310 mm
Depth *
160 mm
Height *
455 mm
Weight
680 g
Packaging data
Package width
310 mm
Package depth
160 mm
Package height
455 mm
Package weight
680 g
Country Distributor
United Kingdom 1 distributor(s)