location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming Backpack 500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Backpack 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6EU58AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808222498 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Pavilion Gaming Backpack 500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - External USB port with built-in cable lets you hook up your portable charger and easily charge devices on-the-go.[1]
  • - Protect your gear from the elements with a rugged, water-resistant exterior.
  • - Carry it all comfortably with a padded, mesh back panel for air flow and ergonomic shoulder straps.
  • - Designed to stack on top of luggage while traveling with a trolley handle pass-through.
  • - Stay safe and be seen at night with reflective trim and accents.
Warranty: One-year limited warranty.
Long product name HP Pavilion Gaming Backpack 500 :
The long product name of HP Pavilion Gaming Backpack 500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Gaming Backpack 500
More>>>
HP Pavilion Gaming Backpack 500:
The official description of HP Pavilion Gaming Backpack 500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry. Commute. Compete.
Designed for those who game anywhere and everywhere, the HP Pavilion Gaming Backpack 500 features a water-resistant exterior, ergonomic design, and spacious compartments for all your gaming gear, including laptops up to 17.3" (43.94 cm) diagonal.

Short summary description HP Pavilion Gaming Backpack 500:
This short summary of the HP Pavilion Gaming Backpack 500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming Backpack 500, 43,2 cm (17"), Notebook compartment

Long summary description HP Pavilion Gaming Backpack 500:
This is an auto-generated long summary of HP Pavilion Gaming Backpack 500 based on the first three specs of the first five spec groups.

HP Pavilion Gaming Backpack 500. Product main colour: Black/Green, Coloration: Monochromatic, Maximum screen size: 43,2 cm (17"). Width: 345 mm, Depth: 170 mm, Height: 480 mm. Package width: 345 mm, Package depth: 170 mm, Package height: 480 mm

Ultimate organization

Store more with icon labeled slots for 17.3" (43.94 cm) diagonal laptop, tablet, phone, mouse, and writing utensils.

Secure your headset and accessories

Front zipper compartment features a dedicated pouch to safeguard your headset and other accessories.

Keep your essentials close

Front-side pocket makes it quick and easy to access essentials like your phone, keys, and wallet.

Features
Product main colour *
Black/Green
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
43,2 cm (17")
Handle(s)
Yes
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
345 mm
Depth *
170 mm
Height *
480 mm
Weight
810 g
Packaging data
Package width
345 mm
Package depth
170 mm
Package height
480 mm
Package weight
810 g
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Pavilion Gaming Backpack 500:
Disclaimer

Technical specification disclaimers