location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E2910-24G al Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2910-24G al
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9145A show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP E2910-24G al Managed L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management IGMPv3, SNMPv1/v2c/v3, XRMON
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 20
  • - 10G support 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T
  • - MAC address table: 16000 entries Switching capacity: 128 Gbit/s
  • - Access Control List (ACL)
Warranty: Lifetime, advance replacement, next business day
Long product name HP E2910-24G al Managed L3 :
The long product name of HP E2910-24G al Managed L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP E2910-24G al Switch
More>>>
HP E2910-24G al Managed L3:
The official description of HP E2910-24G al Managed L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ProCurve 2910al Switch Series consists of four switches: the HP ProCurve 2910al-24G and 2910al-24G-PoE+ Switches with 24 10/100/1000 ports, and the HP ProCurve 2910al-48G and 2910al-48G-PoE+ Switches with 48 10/100/1000 ports. Each switch has four dual-personality ports for 10/100/1000 or mini-GBIC connectivity. In addition, the 2910al switch supports up to four optional 10-Gigabit (CX4 and/or SPF+) ports, thereby offering the most flexible and easy-to-deploy uplinks in its class. Together with static and RIP IPv4 routing, robust security and management, enterprise-class features, free lifetime warranty, and free software updates, the 2910 series is a cost-effective, scalable solution for customers who are building high-performance networks. These switches can be deployed at enterprise edge and remote branch offices, converged networks, and data center top of rack.

Performance

• High-performance architecture: 128 Gbps switching fabric with up to 95 million pps (24-port switches) and 176 Gbps switching fabric with up to 131 million pps (48-port switches).


Resiliency and high availability

• IEEE 802.1s Multiple Spanning Tree: provides high link availability in multiple VLAN environments by allowing multiple spanning trees; provides legacy support for IEEE 802.1d and IEEE 802.1w.


Connectivity

• 10 Gbps Ethernet connectivity: Up to four optional and flexible 10-Gigabit ports (CX4 and/or SFP+)--with optional interconnect kit for short-distance connectivity.


Layer 2 switching

• VLAN support and tagging: supports the IEEE 802.1Q (4,094 VLAN IDs) and 256 VLANs simultaneously.


Layer 3 routing

• Static IP routing: provides manually configured routing; includes ECMP capability.


Quality of Service

• Traffic prioritization (IEEE 802.1p): allows real-time traffic classification into eight priority levels mapped to eight queues.


Security

• Multiple user authentication methods: IEEE 802.1X: industry-standard method of user authentication using an IEEE 802.1X supplicant on the client in conjunction with a RADIUS server; Web-based authentication: similar to IEEE 802.1X, provides a browser-based environment to authenticate clients that do not support the IEEE 802.1X supplicant.

Short summary description HP E2910-24G al Managed L3:
This short summary of the HP E2910-24G al Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP E2910-24G al, Managed, L3, Full duplex

Long summary description HP E2910-24G al Managed L3:
This is an auto-generated long summary of HP E2910-24G al Managed L3 based on the first three specs of the first five spec groups.

HP E2910-24G al. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 20. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE...

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
MIB II, Bridge MIB, RIPv2 MIB, RMONv2 MIB, SMON MIB, Ethernet-Like-MIB, MAU MIB, Entity MIB, Ping MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
10G support *
Yes
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Routing entries
2000
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Number of VLANs
256
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
128 Gbit/s
Throughput
95 mpps
MAC address table *
16000 entries
Number of trunks
24
Number of queues
8
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
6 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, SSH, SSL/TLS
Security
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
IGMPv3, SNMPv1/v2c/v3, XRMON
Data link protocols
LLDP
Supported network protocols
IPv6, UDP, TFTP, ICMP, TCP, ARP, TELNET, BOOTP, SNTP
Design
Safety
EN/IEC, CAN/CSA, UL
Electromagnetic compatibility
FCC, EN, CISPR-22, VCCI
Performance
Built-in processor
Yes
Processor model
ARM11
Processor frequency
515 MHz
Memory type
SDRAM
Internal memory
512 MB
Flash memory
4 MB
Noise level
53,5 dB
Power
Input current
1.7 A
Input voltage
100 - 240 V
Power consumption (typical)
82 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 95%
Storage relative humidity (H-H)
15 - 95%
Operating altitude
0 - 3000 m
Heat dissipation
279 BTU/h
Weight & dimensions
Weight
4,95 kg
Other features
Latency
2.9µs/1.3µs
Dimensions (WxDxH)
442 x 365,8 x 44 mm
Connectivity technology
Wired
Networking features
Gigabit Ethernet
Wi-Fi
No
Input frequency
50/60 Hz
Country Distributor
United Kingdom 1 distributor(s)