location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R230-2175
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184282175
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 Family E3-1220V6 3 GHz
  • - 8 GB 2666 MHz DDR4-SDRAM 1 x 8
  • - 1 TB DVD-RW
  • - Rack (1U) 250 W
More>>>
Short summary description DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W:
This short summary of the DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R230, 3 GHz, E3-1220V6, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W:
This is an auto-generated long summary of DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W based on the first three specs of the first five spec groups.

DELL PowerEdge R230. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3 GHz, Processor model: E3-1220V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1220V6
Processor frequency *
3 GHz
Processor boost frequency
3,5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C236
Number of processors installed
1
Processor threads
4
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC8 Basic
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2, x64 Microsoft Windows Server 2016 Red Hat Enterprise Linux VMware vSphere ESXi SUSE Linux Enterprise Server
Power
Redundant power supply (RPS) support *
No
Power supply *
250 W
Number of main power supplies
1
Weight & dimensions
Width
434 mm
Depth
495 mm
Height
42,8 mm
Packaging content
Cables included
AC