location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELVIN Drive D200 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699374340
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 5900 RPM
  • - Read speed: 97 MB/s
  • - Write speed: 90 MB/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELVIN Drive D200 1TB, SATA, USB 3.0, Black
More>>>
Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CELVIN® Drive D200 is a highly reliable external storage device with marvelous USB
3.0 speed for Plug & Play experience by simply connecting the device to a notebook or PC. Furthermore it is easy to set up and increase the home network capacity by attaching it to the USB port of dedicated routers or NAS devices.

Design & Speed
-Extremely stable and elegant housing
-Perfect heat dissipation enables secure data storage
-Lightning USB 3.0 speed up to 4.8 Gbps- 10 times faster than USB 2.0

Energy saving with power management
-Automatic Power Down: automatic shutdown after 10 minutes of inactivity or when the host runs in sleep mode
-GREEN SLEEP: 0.3 W power consumption in standby-mode

Usability
-Convenient Plug&Play
-Ideal for professional and home usage

Short summary description Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELVIN Drive D200 1TB, 1 TB, 3.2 Gen 1 (3.1 Gen 1), 5900 RPM, Black

Long summary description Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Fujitsu CELVIN Drive D200 1TB external hard drive 5900 RPM Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Fujitsu CELVIN Drive D200 1TB. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5900 RPM, Read speed: 97 MB/s, Write speed: 90 MB/s. Product colour: Black

Hard drive
HDD capacity *
1 TB
HDD speed *
5900 RPM
Type
HDD
Read speed
97 MB/s
Write speed
90 MB/s
Ports & interfaces
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
LED indicators
Yes
Power
Bus powered *
No
External power adapter
Yes
AC adapter input voltage
100-240 V
AC adapter frequency
50 - 60 Hz
Power
Power consumption (typical)
10 W
Power consumption (standby)
0,3 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
117 mm
Depth
210 mm
Height
37 mm
Weight *
1 kg
Packaging data
Cables included
AC, USB
User guide
Yes
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
Compatible operating systems
Windows XP Windows 7 Windows Vista