location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M2170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH43401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946663470
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CH43401 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • - Fast, business-quality printing: 20ppm print speeds3, no warm up time, PrecisionCore printhead
Long product name Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi :
The long product name of Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-M2170
More>>>
Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
The official description of Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs
The economical EcoTank is fundamentally different to laser printers. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles2.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm3.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Connectivity solutions
Scan-to-Cloud and print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps5.

Short summary description Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M2170, Inkjet, Mono printing, 1200 x 2400 DPI, A4, Direct printing, Black, Grey, White

Long summary description Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-M2170. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
39 ppm
Print speed (ISO/IEC 24734) black
20 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Duplex print speed (ISO/IEC 24734, A4) black
9 ppm
Time to first page (black, normal)
6 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 2400 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Optical scanning resolution (black)
1200 x 2400 ppi
Optical scanning resolution (ADF)
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Image formats supported
BMP, JPEG, PICT, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black
Page description languages
GDI
Country of origin
Philippines
Replacement cartridges
T532120-S
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Multi-purpose tray media types
Legal
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA2-PSK, WPA2-AES
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Card reader integrated
No
Performance
Sound pressure level (printing)
56 dB
Sound power level (printing)
6,9 dB
Design
Product colour *
Black, Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,81 cm (1.5")
Colour display
Yes
Power
Power consumption (average operating)
12 W
Power consumption (PowerSave)
0,7 W
Power consumption (copying)
12 W
Power consumption (ready)
4,9 W
Power consumption (off)
0,8 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 x64, Windows Server 2016
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
302 mm
Weight
6,4 kg
Packaging data
Package width
415 mm
Package depth
445 mm
Package height
380 mm
Package weight
8,06 kg
Quantity per pack
1 pc(s)
Packaging content
Included cartridge capacity (black)
11000 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Quantity per pallet layer
2 pc(s)
Quantity per pallet
10 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
20 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
3 user(s)
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
Ink drop
2,8
Print head nozzles
400 nozzles black
Noise level
56 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 06:38:39
Uk has collected 3 expert reviews for Epson EcoTank ET-M2170 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2019-11-21 06:38:38
Epson's 'refillable' EcoTank printers turn traditional printer designs on their head. They're considerably more expensive than conventional inkjet printers, but the low cost of replacement inks, and the high capacity of the printer's refillable ink tanks...
Good Extremely low cost-per-page, High-capacity, refillable ink tank, Good mono text and graphics, Automatic duplex printing...
Bad Mono-only, Noisy paper feed, Tiny control screen...
Bottom line Anyone that needs a colour printer should obviously look elsewhere, but if your business needs to print high volumes of mono documents every month then the low running costs of the ET-M2170 will be hard to beat...
100%
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
Disclaimer

(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test patterns provided in ISO/IEC 19752. Quote yields are NOT based on ISO/IEC 24711. Quote yields may vary depending on the images you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head’s nozzles, therefore the yield of the initial bundled set can be lower.
2. Taking the RRP of the mono EcoTank replacement ink bottles and comparing printing costs calculated on the largest available yield toner divided by the average selling price in the Western European market listed in IDC EMEA Semiannual Consumables Tracker 2018H1 for the 12 months to June 2018 (including VAT at 21%).  Toner yields as communicated by the manufacturers websites.
3.. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default simplex. For more information visit www.Epson.eu/.testing
4.. Comparison of the power consumption while printing of the Epson ET-M1120, ET-M2170 and ET-M3170 models against the average top selling 75% of A4 monochrome laser printers (below 20ppm class) listed in IDC Worldwide Quarterly Hardcopy Peripherals Tracker 2018Q3 data for the 12 months ending September 2018.  Power consumption values as communicated by the manufacturers websites.
5. Requires a wireless connection to the internet. For more information, supported languages and devices please visit www.epsonconnect.eu