location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery pack BP-407
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9063A001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:18:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 740 mAh
  • - 7,4 V
  • - Silver
Long product name Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh :
The long product name of Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery pack BP-407
More>>>
Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh:
The official description of Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take advantage of up to 1 hour and 15 minutes of uninterrupted power with the optional BP-407 power pack. Times vary depending on camcorder. (740mAH)

Compatible Products:
-Elura 10.
-Elura 2.
-Elura 20MC.
-Optura 300.

Short summary description Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh:
This short summary of the Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery pack BP-407, 740 mAh, 7,4 V, Lithium-Ion (Li-Ion)

Long summary description Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh:
This is an auto-generated long summary of Canon Battery pack BP-407 Lithium-Ion (Li-Ion) 740 mAh based on the first three specs of the first five spec groups.

Canon Battery pack BP-407. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 740 mAh, Battery voltage: 7,4 V

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
740 mAh
Battery
Battery voltage *
7,4 V
Product colour
Silver